Status: | Unknown |
---|---|
Series: | 76 Series |
RoHS: | Unknown |
Prices starting from US$2.40
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$4.39
|
1,782
in stock
|
Buy Now | |
Sager
from US$2.66
|
5,422
in stock
|
Buy Now | |
RS Americas
from US$4.91
|
1,010
in stock
|
Buy Now | |
element14
from US$4.14
|
13
in stock
|
Buy Now | |
Farnell
from US$8.52
|
13
in stock
|
Buy Now | |
Newark Electronics
from US$7.94
|
4
in stock
|
Buy Now | |
Rapid Electronics
from US$9.56
|
4
in stock
|
Buy Now | |
Chip One Stop
from US$9.77
|
4
in stock
|
Buy Now | |
Avnet America
from US$2.40
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
No. of Circuits | 1Circuits |
---|---|
Switch Actuator Style | Rocker |
Switch Mounting | Through Hole |
Contact Configuration | DPDT |
Contact Voltage DC Max | 30VDC |
Contact Current DC Max | 150mA |
Product Range | 76 Series |
Switch Type | DIP Unsealed |
SVHC | No SVHC (27-Jun-2018) |
Actuation Type | Raised |
Actuator Type | Raised Rocker |
Capacitance | 2pF |
Contact Resistance | 100mohm |
External Depth | 9.65mm |
External Length / Height | 7.49mm |
External Width | 9.7mm |
Lead Spacing | 2.54mm |
No. of Electrical Operations | 2000 |
No. of Mechanical Operations | 2000 |
No. of Positions | 1Ways |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Pitch Spacing | 2.54mm |
Storage Temperature Max | 85°C |
Storage Temperature Min | -55°C |
DIP Switches / SIP Switches DIP Switch DPDT Raised Rocker 1 Pos | Sager |
76 Series Raised Rocker DPDT 1 Position Through Hole DIP Switch | Future Electronics |
Switch | RS Americas |
No. of Circuits:1Circuits | element14 |
SWITCH, DIP, DPDT, 1 WAY | Farnell |
Dip Switch: Raised Type, Circuitry: Dpdt, 1 Position, Thru-Hole |Grayhill 76SD01T | Newark Electronics |
DIP SW/SIP SW DIP Switch DPDT Raised Rocker 1 Pos | Rapid Electronics |
Switch DIP ON OFF DPDT 1 Raised Rocker 0.15A 30VDC PC Pins 2000Cycle/SwitchCycle 2.54mm Thru-Hole Tube | Avnet America |
Where can I find additional details, specifications and documents for a 76SD01T?
Additional datasheets, footprints and schematics for 76SD01T are listed on our Part Details page. You can also find images and similar parts to 76SD01T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 76SD01T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 76SD01T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 76SD01T fall under?
The 76SD01T is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 76SD01T when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 76SD01T you can contact the distributor directly for product support, shipping queries etc.
Is the 76SD01T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 76SD01T have stock available?
Authorised distributors including Sager, Future Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for 76SD01T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 76SD01T often in real-time on the comparison pages.
What if I can't find stock of 76SD01T?
You can fill out our help required form which you can use to request a quote for 76SD01T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.