Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.53
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$7.16
|
83
in stock
|
Buy Now | |
Newark Electronics
from US$3.89
|
83
in stock
|
Buy Now | |
element14
from US$4.36
|
83
in stock
|
Buy Now | |
Rapid Electronics
from US$10.08
|
10
in stock
|
Buy Now | |
Chip One Stop
from US$9.99
|
10
in stock
|
Buy Now | |
Future Electronics
from US$4.62
|
-
|
Buy Now | |
Avnet America
from US$2.53
|
-
|
Buy Now | |
RS Americas
from US$6.50
|
-
|
Buy Now | |
Sager
from US$2.96
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
No. of Circuits | 1Circuits |
---|---|
Switch Actuator Style | Rocker |
Switch Mounting | Through Hole |
Contact Configuration | DPDT |
Contact Voltage DC Max | 30VDC |
Contact Current DC Max | 150mA |
Switch, Dip, 1 Position, Dpdt, Raised Rocker | Newark Electronics |
SWITCH, DIP, 1 POSITION, DPDT, RAISED ROCKER | element14 |
DIP SW/SIP SW DIP Switch DPDT form D1 Pos | Rapid Electronics |
76 Series Raised Rocker DPDT 1 Position Through Hole DIP Switch | Future Electronics |
Switch DIP ON OFF DPDT 1 Raised Rocker 0.15A 30VDC PC Pins 2000Cycle/SwitchCycle 2.54mm Thru-Hole Tube | Avnet America |
Switch, DIP, DPDT, 1 Pos, Raised Rocker Actuator, Gold, 150mA, 30VDC, PC Pin | Grayhill 76SD01ST | RS Americas |
DIP Switches / SIP Switches DIP Switch DPDT form D1 Pos TapeSeal | Sager |
Where can I find additional details, specifications and documents for a 76SD01ST?
Additional datasheets, footprints and schematics for 76SD01ST are listed on our Part Details page. You can also find images and similar parts to 76SD01ST on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 76SD01ST on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 76SD01ST price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 76SD01ST fall under?
The 76SD01ST is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 76SD01ST when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 76SD01ST you can contact the distributor directly for product support, shipping queries etc.
Is the 76SD01ST RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 76SD01ST have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rapid Electronics and Chip One Stop have stock available or on a lead time for 76SD01ST.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 76SD01ST often in real-time on the comparison pages.
What if I can't find stock of 76SD01ST?
You can fill out our help required form which you can use to request a quote for 76SD01ST from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.