Status: | Unknown |
---|---|
Series: | 76 Series |
RoHS: | Unknown |
Prices starting from US$1.03
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.57
|
No stock
|
Buy Now | |
Newark Electronics
from US$2.83
|
77
in stock
|
Buy Now | |
Chip One Stop
from US$4.76
|
8
in stock
|
Buy Now | |
Future Electronics
from US$2.57
|
-
|
Buy Now | |
Avnet America
from US$2.23
|
-
|
Buy Now | |
RS Americas
from US$2.72
|
-
|
Buy Now | |
element14
from US$3.07
|
-
|
Buy Now | |
Sager
from US$1.03
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
No. of Circuits | 10Circuits |
---|---|
Switch Actuator Style | Rocker |
Switch Mounting | Through Hole |
Contact Configuration | SPST |
Contact Voltage DC Max | 30VDC |
Contact Current DC Max | 150mA |
Product Range | 76 Series |
Switch Type | DIP Unsealed |
SVHC | No SVHC (27-Jun-2018) |
Switch, Dip, 10 Position, Spst, Raised Rocker | Newark Electronics |
76 Series Raised Rocker SPST 10 Position Through Hole DIP Switch | Future Electronics |
Switch DIP ON OFF SPST 10 Raised Rocker 0.15A 30VDC PC Pins 2000Cycle/SwitchCycle 2.54mm Thru-Hole Tube | Avnet America |
Switch, DIP, SPST, 10pos, 150mA 30VDC, PCB mnt, 1.08in. L x 0.38in. W | Grayhill 76SB10T | RS Americas |
SWITCH, SPST, 10 POS, RAISED ROCKER | element14 |
DIP Switches / SIP Switches DIP Switch SPST Raised Rocker 10 Pos | Sager |
Where can I find additional details, specifications and documents for a 76SB10T?
Additional datasheets, footprints and schematics for 76SB10T are listed on our Part Details page. You can also find images and similar parts to 76SB10T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 76SB10T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 76SB10T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 76SB10T fall under?
The 76SB10T is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 76SB10T when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 76SB10T you can contact the distributor directly for product support, shipping queries etc.
Is the 76SB10T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 76SB10T have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 76SB10T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 76SB10T often in real-time on the comparison pages.
What if I can't find stock of 76SB10T?
You can fill out our help required form which you can use to request a quote for 76SB10T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.