Status: | Unknown |
---|---|
Series: | 76 Series |
RoHS: | Unknown |
Prices starting from US$0.91
Distributor | Stock | ||
---|---|---|---|
Newark
from US$2.43
|
No stock
|
Buy Now | |
Sager
from US$0.91
|
794
in stock
|
Buy Now | |
Rapid Electronics
from US$2.93
|
781
in stock
|
Buy Now | |
Chip One Stop
from US$2.43
|
781
in stock
|
Buy Now | |
RS Americas
from US$2.12
|
9
in stock
|
Buy Now | |
Future Electronics
from US$2.54
|
-
|
Buy Now | |
Avnet America
from US$1.49
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
No. of Circuits | 7Circuits |
---|---|
Contact Configuration | SPST |
Switch Mounting | Through Hole |
Product Range | 76 Series |
Contact Voltage DC Max | 30VDC |
Contact Current DC Max | 150mA |
DIP Switches / SIP Switches DIP Switch SPST 7 Pos Tape Seal | Sager |
DIP SW/SIP SW DIP Switch SPST 7 Pos Tape Seal | Rapid Electronics |
Switch, DIP, SPST, 7 Pos, 7 X Raised RockerActuators, Gold, 25mA, 24VDC, PC Pin | Grayhill 76SB07ST | RS Americas |
Switch, Dip, 7 Position, Spst, Raised Rocker | Newark Electronics |
76 Series Raised Rocker SPST 7 Position Through Hole DIP Switch | Future Electronics |
Switch DIP ON OFF SPST 7 Raised Rocker 0.15A 30VDC PC Pins 2000Cycle/SwitchCycle 2.54mm Thru-Hole Tube | Avnet America |
Where can I find additional details, specifications and documents for a 76SB07ST?
Additional datasheets, footprints and schematics for 76SB07ST are listed on our Part Details page. You can also find images and similar parts to 76SB07ST on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 76SB07ST on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 76SB07ST price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 76SB07ST fall under?
The 76SB07ST is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 76SB07ST when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 76SB07ST you can contact the distributor directly for product support, shipping queries etc.
Is the 76SB07ST RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 76SB07ST have stock available?
Authorised distributors including Sager, Rapid Electronics, Chip One Stop, RS Americas and Newark Electronics have stock available or on a lead time for 76SB07ST.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 76SB07ST often in real-time on the comparison pages.
What if I can't find stock of 76SB07ST?
You can fill out our help required form which you can use to request a quote for 76SB07ST from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.