Status: | Unknown |
---|---|
Series: | 76 Series |
RoHS: | Unknown |
Prices starting from US$1.10
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.57
|
No stock
|
Buy Now | |
Future Electronics
from US$2.59
|
5,947
in stock
|
Buy Now | |
Sager
from US$1.10
|
2,403
in stock
|
Buy Now | |
Newark Electronics
from US$2.42
|
1,010
in stock
|
Buy Now | |
Rapid Electronics
from US$2.96
|
1,010
in stock
|
Buy Now | |
Chip One Stop
from US$1.69
|
1,010
in stock
|
Buy Now | |
RS Americas
from US$2.33
|
15
in stock
|
Buy Now | |
Avnet America
from US$1.54
|
3
in stock
|
Buy Now | |
Avnet Abacus
-
|
540
in stock
|
Buy Now | |
element14
from US$3.05
|
-
|
Buy Now |
No. of Circuits | 6Circuits |
---|---|
Switch Actuator Style | Piano Key |
Switch Mounting | Through Hole |
Contact Configuration | SPST |
Contact Voltage DC Max | 30VDC |
Contact Current DC Max | 150mA |
Product Range | 76 Series |
Switch Type | DIP Sealed |
SVHC | No SVHC (27-Jun-2018) |
Actuation Type | Piano Key |
Actuator Type | Piano Key |
Capacitance | 5pF |
Contact Resistance | 30mohm |
Current Rating | 5A |
Dielectric Strength VDC | 500V |
External Length / Height | 7.5mm |
External Width | 9.5mm |
Insulation Resistance | 5000Mohm |
Lead Length | 3.96mm |
Lead Spacing | 2.54mm |
Length | 17.27mm |
Material | Moulded thermoplastic polyester |
No. of Mechanical Operations | 35000 |
No. of Positions | 6Ways |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Pin Configuration | DIL |
Pin Width / Dia | 0.51mm |
Pitch Spacing | 2.54mm |
Row Pitch | 7.62mm |
76 Series Raised Rocker SPST 6 Position Through Hole DIP Switch | Future Electronics |
DIP Switches / SIP Switches DIP Switch SPST 6 Pos Tape Seal | Sager |
Dip Switch: Raised Type, Circuitry: Spst, 6 Positions, Thru-Hole, Tape Sealed |Grayhill 76SB06ST | Newark Electronics |
DIP SW/SIP SW DIP Switch SPST 6 Pos Tape Seal | Rapid Electronics |
Switch, DIP, SPST,6pos,150mA 30VDC, PCB mnt, 0.68in. L X 0.38in. W | Grayhill 76SB06ST | RS Americas |
Switch DIP ON OFF SPST 6 Raised Rocker 0.15A 30VDC PC Pins 2000Cycle/SwitchCycle 2.54mm Thru-Hole Tube | Avnet America |
ROCKER SWITCH, DIL, 6WAY | element14 |
Where can I find additional details, specifications and documents for a 76SB06ST?
Additional datasheets, footprints and schematics for 76SB06ST are listed on our Part Details page. You can also find images and similar parts to 76SB06ST on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 76SB06ST on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 76SB06ST price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 76SB06ST fall under?
The 76SB06ST is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 76SB06ST when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 76SB06ST you can contact the distributor directly for product support, shipping queries etc.
Is the 76SB06ST RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 76SB06ST have stock available?
Authorised distributors including Future Electronics, Sager, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 76SB06ST.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 76SB06ST often in real-time on the comparison pages.
What if I can't find stock of 76SB06ST?
You can fill out our help required form which you can use to request a quote for 76SB06ST from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.