Status: | Unknown |
---|---|
Series: | 76 Series |
RoHS: | Unknown |
Prices starting from US$0.93
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.66
|
265
in stock
|
Buy Now | |
Sager
from US$0.93
|
2,500
in stock
|
Buy Now | |
Future Electronics
from US$2.25
|
2,256
in stock
|
Buy Now | |
Rapid Electronics
from US$3.54
|
1,528
in stock
|
Buy Now | |
Chip One Stop
from US$1.98
|
1,528
in stock
|
Buy Now | |
element14
from US$2.46
|
277
in stock
|
Buy Now | |
RS Americas
from US$2.39
|
17
in stock
|
Buy Now | |
Newark Electronics
from US$2.49
|
12
in stock
|
Buy Now | |
Avnet America
from US$1.54
|
3
in stock
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
No. of Circuits | 8Circuits |
---|---|
Switch Actuator Style | Rocker |
Switch Mounting | Through Hole |
Contact Configuration | SPST |
Contact Voltage DC Max | 30VDC |
Contact Current DC Max | 150mA |
Product Range | 76 Series |
Switch Type | DIP Sealed |
SVHC | No SVHC (27-Jun-2018) |
Actuator Type | Recessed Rocker |
Lead Spacing | 2.54mm |
Pitch Spacing | 2.54mm |
DIP Switches / SIP Switches DIP Switch SPST 8 Pos Tape Seal | Sager |
76 Series Recessed Rocker SPST 8 Position Through Hole DIP Switch | Future Electronics |
DIP SW/SIP SW DIP Switch SPST 8 Pos Tape Seal | Rapid Electronics |
No. of Circuits:8Circuits | element14 |
8 Way Through Hole DIP Switch SPST, Piano Actuator | Grayhill 76RSB08ST | RS Americas |
Switch, Dip, 8 Position, Spst, Recessed Rocker | Newark Electronics |
Switch DIP ON OFF SPST 8 Recessed Rocker 0.15A 30VDC PC Pins 2000Cycle/SwitchCycle 2.54mm Thru-Hole Tube | Avnet America |
Where can I find additional details, specifications and documents for a 76RSB08ST?
Additional datasheets, footprints and schematics for 76RSB08ST are listed on our Part Details page. You can also find images and similar parts to 76RSB08ST on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 76RSB08ST on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 76RSB08ST price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 76RSB08ST fall under?
The 76RSB08ST is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 76RSB08ST when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 76RSB08ST you can contact the distributor directly for product support, shipping queries etc.
Is the 76RSB08ST RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 76RSB08ST have stock available?
Authorised distributors including Sager, Future Electronics, Rapid Electronics, Chip One Stop and element14 have stock available or on a lead time for 76RSB08ST.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 76RSB08ST often in real-time on the comparison pages.
What if I can't find stock of 76RSB08ST?
You can fill out our help required form which you can use to request a quote for 76RSB08ST from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.