Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.05
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Internal Diameter | 3.6mm |
---|---|
External Diameter | 7.9mm |
Fastener Material | Nylon (Polyamide) |
Thread Size - Metric | M3 |
External Depth | 0.813mm |
Hole Diameter | 0.14" |
Inner Diameter | .187" |
RoHS Compliant | Yes |
Washer | RS Americas |
WASHER | Heilind Electronics |
Fasteners, Nylon Washer | Newark Electronics |
Screws & Fasteners WASHER/SHOULDER | Sager |
Where can I find additional details, specifications and documents for a 7684?
Additional datasheets, footprints and schematics for 7684 are listed on our Part Details page. You can also find images and similar parts to 7684 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7684 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7684 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7684 fall under?
The 7684 is listed under Tools & Production Supplies > More Tools & Production Supplies.
Can I view similar or alternative parts?
You can view similar parts to 7684 when available in the More Tools & Production Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7684 you can contact the distributor directly for product support, shipping queries etc.
Is the 7684 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7684 have stock available?
Authorised distributors including RS Americas, Heilind Electronics, Heilind Electronics Asia, Newark Electronics and Carlton-Bates have stock available or on a lead time for 7684.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7684 often in real-time on the comparison pages.
What if I can't find stock of 7684?
You can fill out our help required form which you can use to request a quote for 7684 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.