Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.08
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.06
|
5,250
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.06
|
1,225
in stock
|
Buy Now | |
Future Electronics
from US$0.06
|
437
in stock
|
Buy Now | |
RS Americas
from US$0.15
|
-
|
Buy Now | |
Carlton-Bates
from US$0.10
|
-
|
Buy Now | |
Sager
from US$0.05
|
-
|
Buy Now |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Internal Diameter | 2.9mm |
---|---|
External Diameter | 6.4mm |
Fastener Material | Nylon (Polyamide) |
Thread Size - Metric | M2.5 |
External Depth | 1.194mm |
Hole Diameter | 0.115" |
Inner Diameter | .185" |
RoHS Compliant | Yes |
WASHER | Heilind Electronics |
Outside ╪6.4 mm Inside ╪2.9 mm Length 1.2 mm Nylon Shoulder Washer | Future Electronics |
Fasteners, Nylon Washer | Newark Electronics |
Washer, Shoulder, .115 ID, .250 OD, .032 Thick, Nylon 6/6 | Keystone Electronics 7681 | RS Americas |
Washer | Carlton-Bates |
Screws & Fasteners NYLON SHLDR WSHR #4 | Sager |
Where can I find additional details, specifications and documents for a 7681?
Additional datasheets, footprints and schematics for 7681 are listed on our Part Details page. You can also find images and similar parts to 7681 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7681 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7681 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7681 fall under?
The 7681 is listed under Tools & Production Supplies > More Tools & Production Supplies.
Can I view similar or alternative parts?
You can view similar parts to 7681 when available in the More Tools & Production Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7681 you can contact the distributor directly for product support, shipping queries etc.
Is the 7681 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7681 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Future Electronics, Newark Electronics and RS Americas have stock available or on a lead time for 7681.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7681 often in real-time on the comparison pages.
What if I can't find stock of 7681?
You can fill out our help required form which you can use to request a quote for 7681 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.