Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$14.09
|
206
in stock
|
Buy Now | |
Sager
from US$6.24
|
88
in stock
|
Buy Now | |
RS Americas
from US$4.07
|
86
in stock
|
Buy Now | |
Heilind Electronics
from US$7.18
|
47
in stock
|
Buy Now | |
element14
from US$6.31
|
33
in stock
|
Buy Now | |
Newark Electronics
from US$5.83
|
23
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$7.18
|
15
in stock
|
Buy Now | |
Farnell
from US$8.10
|
10
in stock
|
Buy Now |
Gender | Plug |
---|---|
Current Rating | 5A |
Pin Diameter | 2.1mm |
Barrel Length | 12mm |
Connector Mounting | Cable Mount |
Contact Termination Type | Solder |
Barrel Inner Diameter | 2.1mm |
Barrel Outer Diameter | 5.5mm |
Voltage Rating | 30V |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Cable Diameter Max | 4.4mm |
Cable Diameter Min | 3.8mm |
Contact Termination | Solder |
IP / NEMA Rating | IP68 |
IP68 2.1mm DC power plug | RS |
DC Power Connectors Pwr Plug Sealed IP68 2.1mm lckg Red Tip | Sager |
Sealed Power Plug center pin 0.084 Red Tip 0.150-0.175 Cable OD Range IP68/N | Switchcraft 767KS15 | RS Americas |
SEALED 2.1MM PWR PLG | Heilind Electronics |
POWER PLUG, 2.1MM PIN, 3.8-4.4MM O.D | element14 |
Sealed Power Plg, 5A, 30Vdc, 2.1Mm Pin Dia | Newark Electronics |
Where can I find additional details, specifications and documents for a 767KS15?
Additional datasheets, footprints and schematics for 767KS15 are listed on our Part Details page. You can also find images and similar parts to 767KS15 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 767KS15 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 767KS15 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 767KS15 fall under?
The 767KS15 is listed under Connectors > Power Entry Connectors > DC Power Connectors - Barrel Plugs & Jacks.
Can I view similar or alternative parts?
You can view similar parts to 767KS15 when available in the DC Power Connectors - Barrel Plugs & Jacks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 767KS15 you can contact the distributor directly for product support, shipping queries etc.
Is the 767KS15 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 767KS15 have stock available?
Authorised distributors including RS, Sager, RS Americas, Heilind Electronics and element14 have stock available or on a lead time for 767KS15.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 767KS15 often in real-time on the comparison pages.
What if I can't find stock of 767KS15?
You can fill out our help required form which you can use to request a quote for 767KS15 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.