Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 767057-4 |
Prices starting from US$92.73
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$102.71
|
12
in stock
|
Buy Now | |
Farnell
from US$155.82
|
16
in stock
|
Buy Now | |
Rapid Electronics
from US$92.73
|
12
in stock
|
Buy Now | |
Boersig
from US$97.31
|
-
|
Buy Now | |
TE Store
from US$151.12
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 2 |
---|---|
PCB Mount Orientation | Vertical |
Board-to-Board Configuration | Mezzanine |
Number of Power Positions | 4 |
Number of Columns | 76 |
Number of Positions | 152 |
Stackable | No |
Number of Signal Positions | 152 |
Contact Mating Area Plating Material Thickness | 5µin, .12µm |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material | Gold or Palladium Nickel or Performance Based |
Contact Shape & Form | Dual Beam |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Current Rating (Max) | 11.5A |
Contact Type | Pin |
Contact Layout | Inline |
Connector Width | .208in, 5.2832mm |
Connector Length | 2.498in, 63.45mm |
Connector Height | .49in, 12.446mm |
PCB Thickness (Recommended) | 1.57mm, .8in |
コネクタの高さ | 12.446mm |
Row-to-Row Spacing | .227547in, 5.79mm |
Stack Height | 12.57mm, .85in, 21.6mm |
Impedance | 50Ω |
Insulation Resistance | 2MΩ |
Operating Voltage | 4VDC, 30VAC |
Centerline (Pitch) | .025in, .64mm |
Housing Material | Liquid crystal polymer(LCP) |
Housing Color | Black |
Agency/Standard | CSA |
UL Flammability Rating | UL 94V-0 |
UL Rating | Listed |
CSA Certified | Yes |
CSA File Number | 1195944 |
UL File Number | E28476 |
PCB Mount Alignment Type | Locating Posts |
Mating Alignment | Without |
PCB Mount Retention | With |
Mating Retention | With |
PCB Mount Alignment | With |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
実装方法 | Box & Tube, Tube |
Packaging Quantity | 8 |
Packaging Method | Tube, Box & Tube |
Sealable | No |
Ground Component Type | Ground Bus |
Connector System | Board-to-Board |
Header Type | Header Only |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Header |
Differential Signaling | Yes |
Data Rate | 10Gb/s |
Termination Method to Printed Circuit Board | Hybrid Surface Mount |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
CONNECTOR, 152POS, HEADER, 0.64MM, 2ROW | Farnell |
Connectors MICT 495 PLUG 152 PDNI | Rapid Electronics |
TE Connectivity MICT 495 PLUG 152 PDNI Board to Board & Mezzanine Connectors MICT 495 PLUG 152 PDNI | Distrelec |
Special Order: MICT,495,PLUG,152,PDNI PCB Header & Receptacle | Part Number: 767057-4 | Internal Number: 767057-4 | TE Connectivity | TE Store |
Board To Board & Mezzanine Connectors Mict |Amp Te Connectivity 767057-4 | Newark Electronics |
Conn High Speed Fine Pitch Connector PL 152 POS 2.54mm/0.64mm Solder ST Thru-Hole/SMD Tube | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Pitch Spacing | 0.64mm |
---|---|
No. of Contacts | 152Contacts |
Gender | Header |
Product Range | - |
Contact Termination Type | Surface Mount |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 767057-4?
Additional datasheets, footprints and schematics for 767057-4 are listed on our Part Details page. You can also find images and similar parts to 767057-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 767057-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 767057-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 767057-4 fall under?
The 767057-4 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 767057-4 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 767057-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 767057-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 767057-4 have stock available?
Authorised distributors including Farnell, Rapid Electronics, Distrelec, Boersig and TE Store have stock available or on a lead time for 767057-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 767057-4 often in real-time on the comparison pages.
What if I can't find stock of 767057-4?
You can fill out our help required form which you can use to request a quote for 767057-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.