Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Rows | 2 |
---|---|
Board-to-Board Configuration | Mezzanine |
Number of Power Positions | 4 |
Number of Columns | 76 |
Number of Positions | 152 |
Stackable | No |
Number of Signal Positions | 152 |
PCB Mount Orientation | Vertical |
Contact Mating Area Plating Material Thickness | .76µm, 30µin |
Contact Current Rating (Max) | 11.5A |
Contact Type | Socket |
Contact Mating Area Plating Material | Gold or Palladium Nickel or Performance Based |
Contact Shape & Form | Dual Beam |
Contact Layout | Inline |
PCB Contact Termination Area Plating Material | Tin-Lead |
PCB Contact Termination Area Plating Material Thickness | 150 – 250µin |
Contact Base Material | Copper Alloy |
Connector Width | .272in, 6.9mm |
Connector Length | 2.498in, 63.45mm |
Stack Height | 20mm, 17.96mm, 18.75mm, 22.86mm, 12.57mm, 10.92mm, 6.6mm, .9in, 9mm |
Connector Height | 6.096mm, .24in |
PCB Thickness (Recommended) | 1.57mm, .8in |
Row-to-Row Spacing | .227547in, 5.79mm |
コネクタの高さ | 6.096mm |
Insulation Resistance | 2MΩ |
Impedance | 50Ω |
Operating Voltage | 30VAC, 4VDC |
Centerline (Pitch) | 24.003mm, .945in, .64mm |
Housing Color | Black |
Mating Entry Location | Bottom |
Housing Material | Liquid crystal polymer(LCP) |
CSA Certified | Yes |
CSA File Number | 1195944 |
UL Rating | Listed |
UL Flammability Rating | UL 94V-0 |
UL File Number | E28476 |
Agency/Standard | CSA |
Connector Mounting Type | Board Mount |
PCB Mount Alignment Type | Locating Posts |
PCB Mount Retention | With |
Mating Retention | With |
PCB Mount Alignment | With |
Mating Alignment | With |
Circuit Application | Signal |
Assembly Process Feature | Pick and Place Cover |
実装方法 | Tape & Reel |
Packaging Quantity | 248 |
Packaging Method | Tape & Reel |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Ground Component Type | Ground Bus |
Header Type | Header Only |
Connector System | Board-to-Board |
PCB Connector Assembly Type | PCB Mount Receptacle |
Data Rate | 10Gb/s |
Differential Signaling | Yes |
Termination Method to Printed Circuit Board | Hybrid Surface Mount |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
Mict,rec,152,asy,.025,tape,cap Rohs Compliant: No |Amp Te Connectivity 767114-4 | Newark Electronics |
Conn High Speed Fine Pitch Connector RCP 152 POS 2.54mm/0.64mm Solder ST Thru-Hole/SMD Tape | Avnet America |
Where can I find additional details, specifications and documents for a 767114-4?
Additional datasheets, footprints and schematics for 767114-4 are listed on our Part Details page. You can also find images and similar parts to 767114-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 767114-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 767114-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 767114-4 fall under?
The 767114-4 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 767114-4 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 767114-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 767114-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 767114-4 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 767114-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 767114-4 often in real-time on the comparison pages.
What if I can't find stock of 767114-4?
You can fill out our help required form which you can use to request a quote for 767114-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.