Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$51.73
Number of Rows | 2 |
---|---|
Number of Power Positions | 3 |
PCB Mount Orientation | Vertical |
Board-to-Board Configuration | Mezzanine |
Number of Signal Positions | 114 |
Stackable | No |
Number of Positions | 114 |
Number of Columns | 57 |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material Thickness | 5µin |
Contact Type | Socket |
Contact Layout | Inline |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Current Rating (Max) | 11.5A |
Contact Mating Area Plating Material | Gold or Palladium Nickel or Performance Based |
PCB Contact Termination Area Plating Material Thickness | 150 – 250µin |
Contact Shape & Form | Dual Beam |
Connector Width | .272in, 6.9mm |
Connector Length | 50.8mm, 1.9999in |
Stack Height | 20mm, 17.96mm, 18.75mm, 22.86mm, 12.57mm, 10.92mm, 6.6mm, .9in, 9mm |
Connector Height | 6.096mm, .24in |
コネクタの高さ | 6.096mm |
Impedance | 114Ω |
Operating Voltage | 30VAC, 3VDC |
Insulation Resistance | 2MΩ |
Housing Material | LCP (Liquid Crystal Polymer) |
Centerline (Pitch) | .025in, .64mm |
Housing Color | Black |
Agency/Standard | CSA |
UL Rating | Listed |
UL Flammability Rating | UL 94V-0 |
CSA Certified | Yes |
CSA File Number | 1195944 |
UL File Number | E28476 |
PCB Mount Alignment Type | Locating Posts |
PCB Mount Retention | Without |
PCB Mount Alignment | With |
Mating Alignment | With |
Mating Retention | Without |
Mating Alignment Type | Polarized |
Connector Mounting Type | Board Mount |
Assembly Process Feature | None |
Circuit Application | Signal |
実装方法 | Box & Tube, Tube |
Packaging Quantity | 10 |
Packaging Method | Tube, Box & Tube |
PCB Connector Assembly Type | PCB Mount Receptacle |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Board-to-Board |
Sealable | No |
Differential Signaling | Yes |
Data Rate | 10Gb/s |
Termination Method to Printed Circuit Board | Hybrid Surface Mount |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
Connectors 114P RECP VERT | Rapid Electronics |
TE Connectivity MICT RECPT 114 ASSY PDNI Board to Board & Mezzanine Connectors 114P RECP VERT | Distrelec |
CONN, FFC/FPC, 114POS, 2ROW, 0.64MM | Farnell |
Mict,recpt,114,assy,pdni |Amp Te Connectivity 767054-3 | Newark Electronics |
Conn High Speed Fine Pitch Connector RCP 114 POS 2.54mm/0.64mm Solder ST Thru-Hole/SMD Tube | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 767054-3?
Additional datasheets, footprints and schematics for 767054-3 are listed on our Part Details page. You can also find images and similar parts to 767054-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 767054-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 767054-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 767054-3 fall under?
The 767054-3 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 767054-3 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 767054-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 767054-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 767054-3 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Farnell, Newark Electronics and Boersig have stock available or on a lead time for 767054-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 767054-3 often in real-time on the comparison pages.
What if I can't find stock of 767054-3?
You can fill out our help required form which you can use to request a quote for 767054-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.