1-767005-0 PCB Connectors by TE Connectivity

MICT,495PLUG,114,ASSY,.025,REC

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$60.28

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Farnell
Farnell
from US$69.94
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

PCB Mount Orientation Vertical
Stackable Yes
Number of Positions 114
Board-to-Board Configuration Mezzanine
Number of Signal Positions 114
Number of Power Positions 3
Number of Rows 2
Number of Columns 57
Contact Base Material Copper Alloy
Contact Mating Area Plating Material Thickness .76µm, 30µin
Contact Layout Inline
PCB Contact Termination Area Plating Material Tin-Lead
Contact Current Rating (Max) 11.5A
Contact Mating Area Plating Material Gold or Palladium Nickel or Performance Based
PCB Contact Termination Area Plating Material Thickness 150 – 250µin
Contact Type Pin
Contact Shape & Form Dual Beam
Connector Width .208in, 5.2832mm
Connector Length 50.8mm, 1.9999in
Connector Height .49in, 12.446mm
PCB Thickness (Recommended) 1.57mm, .8in
コネクタの高さ 12.446mm
Row-to-Row Spacing .227547in, 5.79mm
Stack Height 12.57mm, .85in, 21.6mm
Operating Voltage 3VDC, 30VAC
Insulation Resistance 2MΩ
Impedance 50Ω
Centerline (Pitch) .025in, .64mm
Housing Color Black
Housing Material LCP (Liquid Crystal Polymer)
UL Rating Listed
UL Flammability Rating UL 94V-0
UL File Number E28476
Agency/Standard CSA
CSA Certified Yes
CSA File Number 1195944
Mating Retention With
PCB Mount Alignment Type Locating Posts
Mating Alignment Without
PCB Mount Retention With
PCB Mount Alignment With
Connector Mounting Type Board Mount
Circuit Application Signal
Assembly Process Feature None
実装方法 Box & Tube, Tube
Packaging Method Box & Tube, Tube
Packaging Quantity 10
Sealable No
Connector & Contact Terminates To Printed Circuit Board
Connector System Board-to-Board
Ground Component Type Ground Bus
PCB Connector Assembly Type PCB Mount Header
Header Type Header Only
Data Rate 10Gb/s
Differential Signaling Yes
Termination Method to Printed Circuit Board Hybrid Surface Mount
Operating Temperature Range -55 – 125°C, -67 – 257°F


Alternative Descriptions

Mict,495Plug,114,assy,.025,rec |Amp Te Connectivity 1-767005-0 | Newark Electronics
Conn High Speed Fine Pitch Connector PL 114 POS 2.54mm/0.64mm Solder ST Thru-Hole/SMD Tube | Avnet America


1-767005-0 . Unknown Parts by Unknown

CONN FFC/FPC 114POS 2ROW 0.64MM

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

SVHC No SVHC (27-Jun-2018)

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-767005-0?

Additional datasheets, footprints and schematics for 1-767005-0 are listed on our Part Details page. You can also find images and similar parts to 1-767005-0 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-767005-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-767005-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-767005-0 fall under?

The 1-767005-0 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 1-767005-0 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-767005-0 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-767005-0 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1-767005-0 have stock available?

Authorised distributors including Newark Electronics, Farnell and Avnet America have stock available or on a lead time for 1-767005-0.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-767005-0 often in real-time on the comparison pages.

What if I can't find stock of 1-767005-0?

You can fill out our help required form which you can use to request a quote for 1-767005-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay