Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 767006-4 |
Stackable | No |
---|---|
Number of Signal Positions | 152 |
Board-to-Board Configuration | Mezzanine, Right Angle |
Number of Rows | 2 |
Number of Columns | 76 |
PCB Mount Orientation | Straddle Mount |
Number of Power Positions | 4 |
Number of Positions | 152 |
PCB Contact Termination Area Plating Material Thickness | 150 – 250µin |
Contact Shape & Form | Dual Beam |
Contact Base Material | Copper Alloy |
Contact Type | Pin |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Layout | Inline |
Contact Mating Area Plating Material Thickness | 30µin |
Contact Current Rating (Max) | 11.5A |
Contact Mating Area Plating Material | Gold or Palladium Nickel or Performance Based |
Connector Height | .251in, 6.3754mm |
Connector Length | 63.45mm, 2.498in |
Connector Width | 5.2832mm, .208in |
コネクタの高さ | 6.3754mm |
Operating Voltage | 30VAC, 4VDC |
Impedance | 152Ω |
Insulation Resistance | 2MΩ |
Centerline (Pitch) | .025in, .64mm |
Housing Color | Black |
Housing Material | LCP (Liquid Crystal Polymer) |
CSA File Number | 1195944 |
CSA Certified | Yes |
UL File Number | E28476 |
UL Flammability Rating | UL 94V-0 |
UL Rating | Listed |
Agency/Standard | CSA |
Mating Alignment Type | Polarized |
PCB Mount Alignment | Without |
PCB Mount Retention | Without |
Connector Mounting Type | Board Mount |
Mating Alignment | With |
Mating Retention | Without |
Circuit Application | Signal |
Assembly Process Feature | None |
実装方法 | Box & Tube, Tube |
Packaging Method | Tube, Box & Tube |
Packaging Quantity | 8 |
Connector System | Board-to-Board |
Sealable | No |
Header Type | Standard |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Header |
Differential Signaling | Yes |
Data Rate | 10Gb/s |
Termination Post & Tail Length | 3.53mm, .139in |
Termination Method to Printed Circuit Board | Hybrid Surface Mount |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
MICT R/APLUG 152 ASY .025 .062 | Rapid Electronics |
TE Connectivity MICT R/APLUG 152 ASY .025 .062 Board to Board & Mezzanine Connectors MICTOR RA PLUG 152P | Distrelec |
Mict,r/Aplug,152,asy,.025,.062 |Amp Te Connectivity 767006-4 | Newark Electronics |
Conn High Speed Fine Pitch Connector PL 152 POS 2.54mm/0.64mm Solder ST Edge Mount Tube | Avnet America |
Where can I find additional details, specifications and documents for a 767006-4?
Additional datasheets, footprints and schematics for 767006-4 are listed on our Part Details page. You can also find images and similar parts to 767006-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 767006-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 767006-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 767006-4 fall under?
The 767006-4 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 767006-4 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 767006-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 767006-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 767006-4 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Newark Electronics, Boersig and Avnet America have stock available or on a lead time for 767006-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 767006-4 often in real-time on the comparison pages.
What if I can't find stock of 767006-4?
You can fill out our help required form which you can use to request a quote for 767006-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.