Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.09
|
7,910
in stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
9,900
in stock
|
Buy Now | |
RS Americas
from US$0.23
|
6,844
in stock
|
Buy Now | |
Heilind Electronics
from US$0.29
|
6,679
in stock
|
Buy Now | |
TE Store
from US$0.33
|
4,706
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.29
|
1,558
in stock
|
Buy Now | |
Rapid Electronics
from US$0.37
|
198
in stock
|
Buy Now | |
Chip One Stop
from US$0.34
|
198
in stock
|
Buy Now | |
Future Electronics
from US$0.20
|
17
in stock
|
Buy Now | |
Avnet America
-
|
9,900
in stock
|
Buy Now | |
element14
from US$23.27
|
-
|
Buy Now | |
Boersig
from US$0.22
|
-
|
Buy Now | |
Distrelec
from US$0.36
|
-
|
Buy Now | |
Farnell
from US$23.10
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color Code | Red |
---|---|
Contact Base Material | Phosphor Bronze |
Contact Type | Socket |
Pin Diameter | .04in |
Contact Size | 20 |
Contact Mating Area Plating Thickness | 30µin |
Contact Mating Area Plating Material | Gold |
Contact Current Rating (Max) | 2A |
Insulation Diameter (Max) | .06in |
Wire Size | .2 – .6mm², 24 – 20AWG |
Accepts Wire Insulation Diameter Range | .05 – .06in, 1.27 – 1.52mm |
Contact Retention Type Within Housing | Crimp Snap-In |
Wire Insulation Support | With |
For Use With | CPC Connectors |
Circuit Application | Signal |
Packaging Method | Loose Piece, Box |
Packaging Quantity | 100 |
Connector System | Cable-to-Cable |
Product Type | Contact |
Grade | Standard |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
D Sub Contact, Socket, 24-20Awg, Crimp | Newark Electronics |
CONN SOCKET 20-24AWG GOLD CRIMP | RS |
D-Sub, Socket Contact, 24-20 AWG, Size 20, 2A, Gold, Crimp, Red | TE Connectivity 7-66504-0 | RS Americas |
20 DF SOCKET CONTSMALL PACK | Heilind Electronics |
20 DF SOCKET CONT,SMALL PACK Contact Type: Socket Contact Mating Area Plating Material: Gold Contact Retention Type Within Housing: Snap-In Contact Size: Size 20 Wire Size: 24 – 20 AWG Socket Gold Snap-In Size 20 | D-Sub Conn Contacts: Socket & Phosphor Bronze & Signal & Size 20 | Part Number: 7-66504-0 | Internal Number: 7-66504-0 | 24 – 20 AWG | TE Connectivity | TE Store |
D-Sub Contacts SOCKET 20-24 AWG | Rapid Electronics |
HDP-20 Series 20-24 AWG Gold Flash Crimp Socket D-Sub Contact | Future Electronics |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
D SUB CONTACT, SOCKET, 24-20AWG, CRIMP | element14 |
TE Connectivity - AMP 20 DF SOCKET CONTSMALL PACK | Distrelec |
Status: | Unknown |
---|---|
Series: | AMPLIMITE HDP-20 Series |
RoHS: | Unknown |
For Use With | AMPLIMITE HDP-20 Series D Sub Housing Connectors |
---|---|
Contact Gender | Socket |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
Wire Size AWG Max | 20AWG |
Wire Size AWG Min | 24AWG |
Contact Termination Type | Crimp |
Product Range | AMPLIMITE HDP-20 Series |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a 7-66504-0?
Additional datasheets, footprints and schematics for 7-66504-0 are listed on our Part Details page. You can also find images and similar parts to 7-66504-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7-66504-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7-66504-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7-66504-0 fall under?
The 7-66504-0 is listed under Connectors > D-Shaped Connectors > D-Sub Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 7-66504-0 when available in the D-Sub Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7-66504-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 7-66504-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7-66504-0 have stock available?
Authorised distributors including Newark Electronics, RS, RS Americas, Heilind Electronics and TE Store have stock available or on a lead time for 7-66504-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7-66504-0 often in real-time on the comparison pages.
What if I can't find stock of 7-66504-0?
You can fill out our help required form which you can use to request a quote for 7-66504-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.