Status: | Unknown |
---|---|
Series: | 762 Series |
RoHS: | Compliant |
Prices starting from US$8.50
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$14.20
|
177
in stock
|
Buy Now | |
RS Americas
from US$10.34
|
272
in stock
|
Buy Now | |
Heilind Electronics
from US$14.82
|
219
in stock
|
Buy Now | |
Newark Electronics
from US$13.55
|
177
in stock
|
Buy Now | |
element14
from US$9.35
|
177
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$14.82
|
73
in stock
|
Buy Now | |
Future Electronics
from US$10.72
|
-
|
Buy Now | |
Sager
from US$8.50
|
-
|
Buy Now |
Connector Type | IEC C14 |
---|---|
Current Rating | 6A |
Voltage Rating | 250VAC |
Fuse Holder | 1-Pole Fuse Holder |
Fuse Size Held | 5mm x 20mm |
Connector Terminals | Quick Connect |
Product Range | 762 Series |
RoHS Compliant | Yes |
| Heilind Electronics |
Connector, Power Entry, Plug, 6A | Newark Electronics |
SPST 3 Position 115 V 6 A Single Fuseholder On/Off Switch Multi-Function Module | Future Electronics |
AC Power Entry Modules Snap-In Mnt Solder Module Only | Sager |
Where can I find additional details, specifications and documents for a 762-18/002?
Additional datasheets, footprints and schematics for 762-18/002 are listed on our Part Details page. You can also find images and similar parts to 762-18/002 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 762-18/002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 762-18/002 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 762-18/002 fall under?
The 762-18/002 is listed under Connectors > Power Entry Connectors > Power Entry Connectors.
Can I view similar or alternative parts?
You can view similar parts to 762-18/002 when available in the Power Entry Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 762-18/002 you can contact the distributor directly for product support, shipping queries etc.
Is the 762-18/002 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 762-18/002 have stock available?
Authorised distributors including RS Americas, Heilind Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for 762-18/002.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 762-18/002 often in real-time on the comparison pages.
What if I can't find stock of 762-18/002?
You can fill out our help required form which you can use to request a quote for 762-18/002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.