Status: | Unknown |
---|---|
Series: | 5000 Series |
RoHS: | Unknown |
Operating Pressure Max | 90psi |
---|---|
Sensor Output | SPST-NO / SPST-NC |
Port Style | 1/8" - 27 NPT |
Product Range | 5000 Series |
Pressure Switch, 60psi Adjustable, 1/8"-27NPT, N.O./N.C., 1A@120VAC, 8A@12VDC | Honeywell 76074-00000600-01 | RS Americas |
Pressure Switch, 90Psi, Spst-No/Nc | Newark Electronics |
Industrial Pressure Sensors PRESSURE SWITCH D/C 5000 SCREW | Sager |
Where can I find additional details, specifications and documents for a 76074-00000600-01?
Additional datasheets, footprints and schematics for 76074-00000600-01 are listed on our Part Details page. You can also find images and similar parts to 76074-00000600-01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 76074-00000600-01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 76074-00000600-01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 76074-00000600-01 fall under?
The 76074-00000600-01 is listed under Sensors & Transducers > Sensors > Pressure Sensors, Transducers > Pressure Transducers.
Can I view similar or alternative parts?
You can view similar parts to 76074-00000600-01 when available in the Pressure Transducers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 76074-00000600-01 you can contact the distributor directly for product support, shipping queries etc.
Is the 76074-00000600-01 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 76074-00000600-01 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Sager have stock available or on a lead time for 76074-00000600-01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 76074-00000600-01 often in real-time on the comparison pages.
What if I can't find stock of 76074-00000600-01?
You can fill out our help required form which you can use to request a quote for 76074-00000600-01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.