Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.49
Distributor | Stock | ||
---|---|---|---|
RS
from US$10.43
|
939
in stock
|
Buy Now | |
element14
from US$5.04
|
4,247
in stock
|
Buy Now | |
Newark Electronics
from US$2.49
|
3,927
in stock
|
Buy Now | |
Heilind Electronics
from US$3.88
|
3,203
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$3.88
|
640
in stock
|
Buy Now | |
Sager
from US$2.62
|
629
in stock
|
Buy Now | |
Farnell
from US$6.51
|
317
in stock
|
Buy Now | |
Distrelec
from US$4.08
|
164
in stock
|
Buy Now | |
Rapid Electronics
from US$4.56
|
53
in stock
|
Buy Now | |
RS Americas
from US$389.99
|
1
in stock
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Gender | Plug |
---|---|
Current Rating | 5A |
Pin Diameter | - |
Barrel Length | 9.5mm |
Connector Mounting | Cable Mount |
Contact Termination Type | Solder |
Barrel Inner Diameter | 2.5mm |
Barrel Outer Diameter | 5.5mm |
Voltage Rating | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Contact Termination | Solder |
Termination Method | Solder |
JACK PLUG, DC | element14 |
Connector, Dc Power, Plug, 5A | Newark Electronics |
MINIATURE POWER PLUG 5 AMP UNF 2B (5/16) | Heilind Electronics |
2.5MM POWER PLUG BLACK HANDLE | RS |
DC Power Connectors DC PWR PLG 2.5MM X.374 BLK HANDLE | Sager |
Switchcraft DC Power Connector, Plug, Straight, 2.5x5.5x9.5mm | Distrelec |
Switchcraft 760 DC Power Plug 2.5mm Black | Rapid Electronics |
Conn Power PL 2 POS Solder ST Cable Mount 2 Terminal 1 Port | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Accessory Type | Premium Male/Male Jumper Wire |
---|---|
For Use With | Headers on PCB s |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Overall Length | 298mm |
---|---|
Cutting Capacity Max | 1.75" |
For Use With | Copper, Aluminium & Communication Cable |
Handle Colour | Green |
RoHS Compliant | NA |
Cutter, Cable, Cutter, 11-3/4 in., 1.75 lbs. | Greenlee 760 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RoHS Compliant | NA |
---|
Where can I find additional details, specifications and documents for a 760?
Additional datasheets, footprints and schematics for 760 are listed on our Part Details page. You can also find images and similar parts to 760 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 760 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 760 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 760 fall under?
The 760 is listed under Connectors > Power Entry Connectors > DC Power Connectors - Barrel Plugs & Jacks.
Can I view similar or alternative parts?
You can view similar parts to 760 when available in the DC Power Connectors - Barrel Plugs & Jacks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 760 you can contact the distributor directly for product support, shipping queries etc.
Is the 760 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 760 have stock available?
Authorised distributors including element14, Newark Electronics, Heilind Electronics, RS and Heilind Electronics Asia have stock available or on a lead time for 760.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 760 often in real-time on the comparison pages.
What if I can't find stock of 760?
You can fill out our help required form which you can use to request a quote for 760 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.