Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.48
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.32
|
No stock
|
Buy Now | |
TE Store
from US$2.23
|
3,179
in stock
|
Buy Now | |
Rapid Electronics
from US$1.56
|
2,120
in stock
|
Buy Now | |
Chip One Stop
from US$1.48
|
2,120
in stock
|
Buy Now | |
Distrelec
from US$2.51
|
2,120
in stock
|
Buy Now | |
Farnell
from US$1.93
|
1,704
in stock
|
Buy Now | |
TTI Europe
from US$1.55
|
1,464
in stock
|
Buy Now | |
Newark Electronics
from US$2.17
|
181
in stock
|
Buy Now | |
element14
from US$1.91
|
49
in stock
|
Buy Now | |
Future Electronics
from US$1.72
|
-
|
Buy Now | |
Avnet America
from US$1.58
|
-
|
Buy Now | |
RS Americas
from US$1.94
|
-
|
Buy Now | |
Boersig
from US$1.60
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 2 |
---|---|
Number of Power Positions | 12 |
Number of Dual Positions | 6 |
Keying & Polarized Position Locations | 0 |
Row-to-Row Spacing | .191in, 4.85mm |
Number of Positions | 12 |
Number of Single Positions | 0 |
PCB Mount Orientation | Vertical |
Contact Current Rating (Max) | 3A |
Contact Underplating Material | Nickel |
Contact Termination Area Plating Finish | Matte |
Contact Retention | Without |
Contact Termination Area Plating Thickness | 100µin, 2.54µm |
Contact Termination Area Plating Material | Tin |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Thickness | .76µm, 30µin |
Contact Mating Area Plating Material | Gold |
Card Slot Depth | .315in, 7.69mm |
Power Contact Centerline | 2.54mm, .1in |
Height | .81in, 15.69mm |
Operating Voltage | 400 V, 400VAC |
Housing Material | Polyester GF |
Centerline (Pitch) | 2.54mm, .1in |
End Caps | Without |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | With |
Connector Mounting Type | Board Mount |
Mating Retention | Without |
Mating Alignment Type | Keyed |
PCB Mount Alignment | Without |
Mating Alignment | With |
PCB Mount Retention Type | Solder Tail |
Circuit Application | Power & Signal |
Position Locations Omitted | None |
For Use With | Printed Circuit Board |
Packaging Quantity | 24 |
Packaging Method | Tube |
Contact Type | Socket |
Product Type | Connector Assembly |
Housing Type | Receptacle |
Connector System | Board-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | 3.18mm, .125in |
Operating Temperature Range | -67 – 185°F, -55 – 85°C |
CONN SEC II 6 POS 100C/L Connector System: Board-to-Board Number of Positions: 12 Centerline (Pitch): 2.54 mm Centerline (Pitch): .1 in Contact Current Rating (Max): 3 A Board-to-Board 12 2.54 mm .1" | Card Edge Power Connector | Part Number: 7-5530843-5 | Internal Number: 7-5530843-5 | TE Connectivity | TE Store |
Standard Card Edge Conn CONN SEC II 12 POS 100C/L | Rapid Electronics |
TE Connectivity - AMP Card Edge PWR CONN SEC II 6 P 100C/L | Distrelec |
CARD EDGE CONN, DUAL SIDE, 12POS, SOLDER | Farnell |
12P CARD EDGE POWER CON SOK | TTI Europe |
Card Edge Conn, Dual Side, 12 Pos, Th | Newark Electronics |
CARD EDGE CONN, DUAL SIDE, 12 POS, TH | element14 |
Connector pcb vert 6 way 2.54mm Edge | RS |
Conn Card Edge SKT 12 POS 2.54mm Solder ST Thru-Hole | Avnet America |
Female Edge Connector, Through Hole Mount, 12 Way, 2 Row, 2.54mm Pitch, 3A | TE Connectivity 7-5530843-5 | RS Americas |
Where can I find additional details, specifications and documents for a 7-5530843-5?
Additional datasheets, footprints and schematics for 7-5530843-5 are listed on our Part Details page. You can also find images and similar parts to 7-5530843-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7-5530843-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7-5530843-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7-5530843-5 fall under?
The 7-5530843-5 is listed under Connectors > Power Connectors > Card Edge Power & Two-Piece Edge Connectors > Card Edge Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 7-5530843-5 when available in the Card Edge Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7-5530843-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 7-5530843-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7-5530843-5 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 7-5530843-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7-5530843-5 often in real-time on the comparison pages.
What if I can't find stock of 7-5530843-5?
You can fill out our help required form which you can use to request a quote for 7-5530843-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.