Status: | Unknown |
---|---|
Series: | 755 |
RoHS: | Unknown |
Prices starting from US$0.40
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.44
|
No stock
|
Buy Now | |
RS Americas
from US$0.40
|
2,807
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.11
|
980
in stock
|
Buy Now | |
Future Electronics
from US$0.79
|
51
in stock
|
Buy Now | |
Carlton-Bates
from US$0.54
|
10
in stock
|
Buy Now | |
Newark Electronics
from US$0.66
|
-
|
Buy Now | |
element14
from US$1.63
|
-
|
Buy Now | |
Relay Specialties
from US$0.80
|
-
|
Buy Now | |
Sager
from US$0.77
|
-
|
Buy Now |
Supply Voltage | 6V |
---|---|
Lamp Base Type | BA9s |
Bulb Size | T-3 1/4 |
MSCP | 0.33 |
Average Bulb Life | 20000h |
Product Range | 755 |
Current Rating | 150mA |
Length | 23.9mm |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage | 6.3V |
---|---|
Lamp Base Type | BA9s |
Bulb Size | T-3 1/4 |
MSCP | 0.33 |
Average Bulb Life | 20000h |
Product Range | - |
Current Rating | 150mA |
Lead Style | Bayonet BA9s |
Length | 30.2mm |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Grommet Type | Open |
---|---|
Cable Diameter Min | - |
Cable Diameter Max | 19.1mm |
Grommet Material | Rubber |
Mounting Hole Dia | 27mm |
Panel Thickness Max | 1.57mm |
Grommet Colour | Black |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Grommet | Transfer Multisort Elektronik |
Rubber Grommets | Future Electronics |
Grommets & Bushings RUBBER GROMMET 1.062 | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage | 6.3V |
---|---|
Lamp Base Type | Miniature Bayonet |
Bulb Size | T-3 1/4 |
MSCP | 0.33 |
Average Bulb Life | 20000h |
Lamp, Miniature Bayonet, T-3 1/4, 6.3V | Newark Electronics |
T-3 1/4 INCND MINI BAYONET BAS | Relay Specialties |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No. of Contacts | 2Contacts |
---|---|
Gender | Plug |
Pin Diameter | 3.58mm |
Connector Mounting | Cable Mount |
Contact Plating | Nickel Plated Contacts |
Connector Body Material | Metal Body |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Incandescent Lamp T10x30mm BA9s 6.3V 150mA, 20.000h | CML Innovative Technologies 755 | RS Americas |
Where can I find additional details, specifications and documents for a 755?
Additional datasheets, footprints and schematics for 755 are listed on our Part Details page. You can also find images and similar parts to 755 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 755 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 755 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 755 fall under?
The 755 is listed under Lighting Products > Lamps & Tubes > Incandescent Lamps.
Can I view similar or alternative parts?
You can view similar parts to 755 when available in the Incandescent Lamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 755 you can contact the distributor directly for product support, shipping queries etc.
Is the 755 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 755 have stock available?
Authorised distributors including RS Americas, Transfer Multisort Elektronik, Future Electronics, Carlton-Bates and Newark Electronics have stock available or on a lead time for 755.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 755 often in real-time on the comparison pages.
What if I can't find stock of 755?
You can fill out our help required form which you can use to request a quote for 755 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.