Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$18.65
Distributor | Stock | ||
---|---|---|---|
RS
from US$32.38
|
105
in stock
|
Buy Now | |
Distrelec
from US$52.70
|
160
in stock
|
Buy Now | |
Newark Electronics
from US$107.07
|
43
in stock
|
Buy Now | |
element14
from US$87.20
|
43
in stock
|
Buy Now | |
Farnell
from US$113.91
|
43
in stock
|
Buy Now | |
Conrad
from US$66.50
|
37
in stock
|
Buy Now | |
Heilind Electronics
from US$125.23
|
9
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$46.86
|
8
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$125.23
|
3
in stock
|
Buy Now | |
SOS electronic
from US$44.62
|
1
in stock
|
Buy Now | |
Future Electronics
from US$95.92
|
-
|
Buy Now | |
RS Americas
from US$18.65
|
-
|
Buy Now |
Current Rating | 7.5mA |
---|---|
Product Range | - |
Accessory Type | 4 Channel Digital Input Module |
External Depth | 100mm |
External Width | 12mm |
For Use With | Wago Modular Input / Output Systems |
Length | 64mm |
Wago Digital Input Module 4DI 24VDC | Distrelec |
4 Channel Digital Input Module | Newark Electronics |
4-channel digital input | Conrad |
| Heilind Electronics |
Digital input | Transfer Multisort Elektronik |
Digital Input Module 4-ch. 24VDC 3ms W=12mm, DIN-rail, Light Grey | SOS electronic |
4 Channel Digital Input Module 24 V | Future Electronics |
Where can I find additional details, specifications and documents for a 750-402?
Additional datasheets, footprints and schematics for 750-402 are listed on our Part Details page. You can also find images and similar parts to 750-402 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 750-402 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 750-402 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 750-402 fall under?
The 750-402 is listed under Electrical & Lighting > Industrial Automation & Control Gear > PLCs HMI & Industrial Computing.
Can I view similar or alternative parts?
You can view similar parts to 750-402 when available in the PLCs HMI & Industrial Computing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 750-402 you can contact the distributor directly for product support, shipping queries etc.
Is the 750-402 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 750-402 have stock available?
Authorised distributors including Distrelec, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for 750-402.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 750-402 often in real-time on the comparison pages.
What if I can't find stock of 750-402?
You can fill out our help required form which you can use to request a quote for 750-402 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.