Status: | Unknown |
---|---|
Series: | 75 Series |
RoHS: | Unknown |
Adhesive Type | Impact |
---|---|
Adhesive Colour | Transparent |
Cure | - |
Tensile Strength | - |
Dispensing Method | Can |
Volume | 500ml |
Weight | 325g |
Product Range | 75 Series |
SVHC | No SVHC (15-Jan-2019) |
Adhesive Applications | Bonding General Purpose |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Toggle Switch Guard Csg Rohs Compliant: Yes |Apem 75 | Newark Electronics |
TOGGLE SWITCH GUARD CSG | APEM Components 75 | RS Americas |
Where can I find additional details, specifications and documents for a 75?
Additional datasheets, footprints and schematics for 75 are listed on our Part Details page. You can also find images and similar parts to 75 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 75 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 75 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 75 fall under?
The 75 is listed under Chemicals & Adhesives > Adhesives & Glues > Structural Adhesives.
Can I view similar or alternative parts?
You can view similar parts to 75 when available in the Structural Adhesives range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 75 you can contact the distributor directly for product support, shipping queries etc.
Is the 75 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 75 have stock available?
Authorised distributors including Farnell, Newark Electronics, RS Americas, Power and Signal Group and Carlton-Bates have stock available or on a lead time for 75.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 75 often in real-time on the comparison pages.
What if I can't find stock of 75?
You can fill out our help required form which you can use to request a quote for 75 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.