Status: | Active |
---|---|
Series: | 74VHC573 |
RoHS: | Compliant |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.31
|
661
in stock
|
Buy Now | |
Future Electronics
from US$0.33
|
3,650
in stock
|
Buy Now | |
Newark Electronics
from US$0.30
|
2,495
in stock
|
Buy Now | |
Avnet America
from US$0.26
|
2,495
in stock
|
Buy Now | |
element14
from US$0.32
|
661
in stock
|
Buy Now | |
EBV Elektronik
-
|
1,825
in stock
|
Buy Now | |
Avnet Asia
from US$0.27
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
High Speed: tPD = 5.0 ns (typ) at VCC = 5V |
High Noise Immunity: VNIH = VNIL = 28% VCC (Min) |
Power Down Protection is provided on all inputs |
Low Noise: VOLP = 0.6V (typ) |
Low Power Dissipation: ICC = 4 µA (Max) @ TA = 25°C |
Pin and function compatible with 74HC573 |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | 74VHC573 |
---|---|
Compliance | Pb-free |
Type | Latch |
Channels | 8 |
VCC Min (V) | 2 |
VCC Max (V) | 5.5 |
tpd Max (ns) | 9.7 |
IO Max (mA) | 8 |
Package Type | TSSOP-20 |
74VHC Series High Speed CMOS Octal D-Type Latch w/ 3-STATE Outputs - TSSOP-20 | Future Electronics |
Octal Transparent Latch Rohs Compliant: Yes |Onsemi 74VHC573MTC | Newark Electronics |
Latch Transparent 3-ST 8-CH D-Type 20-Pin TSSOP Rail | Avnet America |
LATCH, D-TYPE, 8BIT, TRISTATE, TSSOP-20 | element14 |
Where can I find additional details, specifications and documents for a 74VHC573MTC?
Additional datasheets, footprints and schematics for 74VHC573MTC are listed on our Part Details page. You can also find images and similar parts to 74VHC573MTC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74VHC573MTC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74VHC573MTC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74VHC573MTC fall under?
The 74VHC573MTC is listed under Timing, Logic & Memory > Standard Logic > Latches & Registers.
Can I view similar or alternative parts?
You can view similar parts to 74VHC573MTC when available in the Latches & Registers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74VHC573MTC you can contact the distributor directly for product support, shipping queries etc.
Is the 74VHC573MTC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for 74VHC573MTC have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for 74VHC573MTC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74VHC573MTC often in real-time on the comparison pages.
What if I can't find stock of 74VHC573MTC?
You can fill out our help required form which you can use to request a quote for 74VHC573MTC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.