74VHC04MX Standard Logic by ON Semiconductor

Hex Inverter

Status: Unknown
Series: 74VHC04
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The VHC04 is an advanced high speed CMOS Inverter fabricated with silicon gate CMOS technology. It achieves the high speed operation similar to equivalent Bipolar Schottky TTL while maintaining the CMOS low power dissipation. The internal circuit is composed of 3 stages including buffer output, which provide high noise immunity and stable output. An input protection circuit ensures that 0V to 7V can be applied to the input pins without regard to the supply voltage. This device can be used to interface 5V to 3V systems and two supply systems such as battery back up. This circuit prevents device destruction due to mismatched supply and input voltages.

Where to Buy

Prices starting from US$0.68

Distributor Stock
Logo for Farnell
Farnell
from US$0.70
113,409
in stock
Buy Now
Logo for element14
element14
from US$0.68
9
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Features

High Speed: tPD = 3.8 ns (typ) at VCC = 5V
High noise immunity: VNIH = VNIL = 28% VCC (Min)
Power down protection is provided on all inputs
Low Noise: VOLP = 0.4V (typ)
Low power dissipation: ICC = 2 µA (Max) @ TA = 25°C
Pin and function compatible with 74HC04
Applications
This product is general usage and suitable for many different applications.

Specifications

Compliance Pb-free Halide free

Alternative Descriptions

Hex Inverter Gate, 1 I/P, Nsoic-14 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 74VHC04MX?

Additional datasheets, footprints and schematics for 74VHC04MX are listed on our Part Details page. You can also find images and similar parts to 74VHC04MX on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 74VHC04MX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74VHC04MX price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 74VHC04MX fall under?

The 74VHC04MX is listed under Timing, Logic & Memory > Standard Logic > Buffers.

Can I view similar or alternative parts?

You can view similar parts to 74VHC04MX when available in the Buffers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 74VHC04MX you can contact the distributor directly for product support, shipping queries etc.

Is the 74VHC04MX RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.

Which authorised distributors for 74VHC04MX have stock available?

Authorised distributors including Farnell, element14 and Newark Electronics have stock available or on a lead time for 74VHC04MX.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 74VHC04MX often in real-time on the comparison pages.

What if I can't find stock of 74VHC04MX?

You can fill out our help required form which you can use to request a quote for 74VHC04MX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay