Status: | Unknown |
---|---|
Series: | 74LVT573 |
RoHS: | Compliant |
Input and output interface capability to systems at 5V VCC |
Bushold data inputs eliminate the need for external pull-up resistors to hold unused inputs (74LVTH573), also available without bushold feature (74LVT573) |
Live insertion/extraction permitted |
Power Up/Down high impedance provides glitch-free bus loading |
Outputs source/sink -32 mA/+64 mA |
Functionally compatible with the 74 series 573 |
Latch-up performance exceeds 500 mA |
ESD performance:Human-body model > 2000VMachine model > 200VCharged-device model > 1000V |
Applications |
---|
This product is general usage and suitable for many different applications. |
Compliance | Pb-free |
---|
IC, 74LVT CMOS, SMD, 74LVT573 | element14 |
Where can I find additional details, specifications and documents for a 74LVT573MTC?
Additional datasheets, footprints and schematics for 74LVT573MTC are listed on our Part Details page. You can also find images and similar parts to 74LVT573MTC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74LVT573MTC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74LVT573MTC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74LVT573MTC fall under?
The 74LVT573MTC is listed under Timing, Logic & Memory > Standard Logic > Latches & Registers.
Can I view similar or alternative parts?
You can view similar parts to 74LVT573MTC when available in the Latches & Registers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74LVT573MTC you can contact the distributor directly for product support, shipping queries etc.
Is the 74LVT573MTC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for 74LVT573MTC have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for 74LVT573MTC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74LVT573MTC often in real-time on the comparison pages.
What if I can't find stock of 74LVT573MTC?
You can fill out our help required form which you can use to request a quote for 74LVT573MTC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.