Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Logic Device Type | Transceiver Non Inverting |
---|---|
Logic Family / Base Number | 74LVCH162245A |
Logic Case Style | TSSOP |
No. of Pins | 48Pins |
Supply Voltage Min | 1.65V |
Supply Voltage Max | 3.6V |
Logic IC Family | 74LVC |
Logic IC Base Number | 74162245 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2019) |
74Lvch162245Adgv/Sot480/Tssop4 Rohs Compliant: Yes |Nexperia 74LVCH162245ADGVJ | Newark Electronics |
16-bit buffer/line driver | Future Electronics |
Transceiver 16-Element 16-CH 3-State-OUT 48-Pin TSSOP T/R | Avnet America |
TRANSCEIVER, -40 TO 125DEG C | Farnell |
Where can I find additional details, specifications and documents for a 74LVCH162245ADGVJ?
Additional datasheets, footprints and schematics for 74LVCH162245ADGVJ are listed on our Part Details page. You can also find images and similar parts to 74LVCH162245ADGVJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74LVCH162245ADGVJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74LVCH162245ADGVJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74LVCH162245ADGVJ fall under?
The 74LVCH162245ADGVJ is listed under Nexperia Parts.
Can I view similar or alternative parts?
You can view similar parts to 74LVCH162245ADGVJ when available in the Nexperia Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74LVCH162245ADGVJ you can contact the distributor directly for product support, shipping queries etc.
Is the 74LVCH162245ADGVJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 74LVCH162245ADGVJ have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for 74LVCH162245ADGVJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74LVCH162245ADGVJ often in real-time on the comparison pages.
What if I can't find stock of 74LVCH162245ADGVJ?
You can fill out our help required form which you can use to request a quote for 74LVCH162245ADGVJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.