Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.38
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.38
|
1,061
in stock
|
Buy Now | |
Future Electronics
from US$0.40
|
2,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.41
|
2,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.50
|
1,061
in stock
|
Buy Now | |
element14
from US$0.47
|
1,061
in stock
|
Buy Now | |
Avnet America
from US$0.39
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
No. of Inputs | 1 |
---|---|
Output Current | - |
Propagation Delay | 4.1ns |
No. of Pins | 20Pins |
Logic Case Style | TSSOP |
Supply Voltage Min | 1.1V |
Supply Voltage Max | 5.5V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Logic Type | Voltage Level Shifter |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
74LVC Series 5.5V 8-Bit Serial-In/Serial or Parallel-Out Shift Register-TSSOP-20 | Future Electronics |
Voltage Level Shifter, 8Bit, Tssop-20 | Newark Electronics |
VOLTAGE LEVEL SHIFTER, 8BIT, TSSOP-20 | element14 |
Shift Register 1-Element 8Stage Octal Serial-In to Serial/Parallel-Out 20-Pin TSSOP T/R | Avnet America |
Where can I find additional details, specifications and documents for a 74LVC8T595PWJ?
Additional datasheets, footprints and schematics for 74LVC8T595PWJ are listed on our Part Details page. You can also find images and similar parts to 74LVC8T595PWJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74LVC8T595PWJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74LVC8T595PWJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74LVC8T595PWJ fall under?
The 74LVC8T595PWJ is listed under Nexperia Parts.
Can I view similar or alternative parts?
You can view similar parts to 74LVC8T595PWJ when available in the Nexperia Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74LVC8T595PWJ you can contact the distributor directly for product support, shipping queries etc.
Is the 74LVC8T595PWJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 74LVC8T595PWJ have stock available?
Authorised distributors including Future Electronics, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for 74LVC8T595PWJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74LVC8T595PWJ often in real-time on the comparison pages.
What if I can't find stock of 74LVC8T595PWJ?
You can fill out our help required form which you can use to request a quote for 74LVC8T595PWJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.