Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.20
|
No stock
|
Buy Now | |
Future Electronics
from US$0.12
|
81,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.17
|
24,000
in stock
|
Buy Now | |
Avnet America
from US$0.17
|
24,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.33
|
5,783
in stock
|
Buy Now | |
Chip One Stop
from US$0.15
|
2,222
in stock
|
Buy Now | |
EBV Elektronik
-
|
3,000
in stock
|
Buy Now | |
element14
from US$0.23
|
-
|
Buy Now | |
Avnet Asia
from US$0.14
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Logic Device Type | Buffer / Line Driver |
---|---|
Logic Case Style | VSSOP |
No. of Pins | 8Pins |
RoHS Compliant | Yes |
74LVC Series 5.5 V 3-State Dual Bus Buffer/Line Driver Surface Mount - VSSOP-8 | Future Electronics |
Logic Device Type:Buffer/Line Driver | Newark Electronics |
Buffer/Line Driver 2-CH Non-Inverting 3-ST CMOS 8-Pin VSSOP T/R | Avnet America |
IC: digital | Transfer Multisort Elektronik |
BUFFER/LINE DRIVER, -40 TO 125DEG C | element14 |
Where can I find additional details, specifications and documents for a 74LVC2G125DC,125.?
Additional datasheets, footprints and schematics for 74LVC2G125DC,125. are listed on our Part Details page. You can also find images and similar parts to 74LVC2G125DC,125. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74LVC2G125DC,125. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74LVC2G125DC,125. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74LVC2G125DC,125. fall under?
The 74LVC2G125DC,125. is listed under Semiconductors - ICs > Logic > Gates & Inverters.
Can I view similar or alternative parts?
You can view similar parts to 74LVC2G125DC,125. when available in the Gates & Inverters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74LVC2G125DC,125. you can contact the distributor directly for product support, shipping queries etc.
Is the 74LVC2G125DC,125. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 74LVC2G125DC,125. have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, Transfer Multisort Elektronik and Chip One Stop have stock available or on a lead time for 74LVC2G125DC,125..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74LVC2G125DC,125. often in real-time on the comparison pages.
What if I can't find stock of 74LVC2G125DC,125.?
You can fill out our help required form which you can use to request a quote for 74LVC2G125DC,125. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.