Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Logic Family / Base Number | 74LVC162245A |
---|---|
Logic Device Type | Transceiver Non Inverting |
Logic Case Style | TSSOP |
No. of Pins | 48Pins |
Supply Voltage Min | 1.65V |
Supply Voltage Max | 3.6V |
Logic IC Family | 74LVC |
Logic IC Base Number | 7416245 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q100 |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2019) |
Transceiver, -40 To 125Deg C | Newark Electronics |
Bus Transceiver with Direction Pin 16-Channel Non-Inverting 30Ohm Series Termination 5V Tolerant 3-State 48-Pin TSSOP | Avnet America |
TRANSCEIVER, -40 TO 125DEG C | element14 |
Where can I find additional details, specifications and documents for a 74LVC162245ADGV-QJ?
Additional datasheets, footprints and schematics for 74LVC162245ADGV-QJ are listed on our Part Details page. You can also find images and similar parts to 74LVC162245ADGV-QJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74LVC162245ADGV-QJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74LVC162245ADGV-QJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74LVC162245ADGV-QJ fall under?
The 74LVC162245ADGV-QJ is listed under Nexperia Parts.
Can I view similar or alternative parts?
You can view similar parts to 74LVC162245ADGV-QJ when available in the Nexperia Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74LVC162245ADGV-QJ you can contact the distributor directly for product support, shipping queries etc.
Is the 74LVC162245ADGV-QJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 74LVC162245ADGV-QJ have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for 74LVC162245ADGV-QJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74LVC162245ADGV-QJ often in real-time on the comparison pages.
What if I can't find stock of 74LVC162245ADGV-QJ?
You can fill out our help required form which you can use to request a quote for 74LVC162245ADGV-QJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.