Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0452
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.10
|
6,150
in stock
|
Buy Now | |
Farnell
from US$0.09
|
131,050
in stock
|
Buy Now | |
Future Electronics
from US$0.07
|
92,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.0452
|
2,255
in stock
|
Buy Now | |
element14
from US$0.11
|
60
in stock
|
Buy Now | |
EBV Elektronik
-
|
10,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
-
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
Avnet Asia
from US$0.11
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Logic Family / Base Number | 74LVC02 |
---|---|
Logic Type | NOR Gate |
Output Current | 50mA |
No. of Inputs | 8 |
Supply Voltage Min | 1.65V |
Supply Voltage Max | 3.6V |
Logic Case Style | TSSOP |
No. of Pins | 14Pins |
Logic IC Family | 74LVC |
Logic IC Base Number | 7402 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
MISCELLANEOUS MOSFETS | Farnell |
74LVC Series 3.3 V Quad 2-Input NOR Gate Surface Mount - TSSOP-14 | Future Electronics |
Quad NOR Gate 2-Input CMOS TSSOP14 | RS |
NOR GATE, QUAD, 2 I/P, TSSOP-14 | element14 |
NOR Gate 4-Element 2-IN CMOS 14-Pin TSSOP T/R | EBV Elektronik |
Nor Gate, Quad, 2 I/P, Tssop-14 | Newark Electronics |
Where can I find additional details, specifications and documents for a 74LVC02APW 118?
Additional datasheets, footprints and schematics for 74LVC02APW 118 are listed on our Part Details page. You can also find images and similar parts to 74LVC02APW 118 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74LVC02APW 118 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74LVC02APW 118 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74LVC02APW 118 fall under?
The 74LVC02APW 118 is listed under Semiconductors - ICs > Logic > Gates & Inverters.
Can I view similar or alternative parts?
You can view similar parts to 74LVC02APW 118 when available in the Gates & Inverters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74LVC02APW 118 you can contact the distributor directly for product support, shipping queries etc.
Is the 74LVC02APW 118 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 74LVC02APW 118 have stock available?
Authorised distributors including Farnell, Future Electronics, RS, Chip One Stop and element14 have stock available or on a lead time for 74LVC02APW 118.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74LVC02APW 118 often in real-time on the comparison pages.
What if I can't find stock of 74LVC02APW 118?
You can fill out our help required form which you can use to request a quote for 74LVC02APW 118 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.