Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Logic Family / Base Number | 74LV74 |
---|---|
Flip-Flop Type | D |
Propagation Delay | 23ns |
Frequency | 76MHz |
Output Current | 12mA |
Logic Case Style | SOIC |
No. of Pins | 14Pins |
Trigger Type | Positive Edge |
RoHS Compliant | Yes |
Dual D-type flip-flop,LV,SOIC14 | RS |
IC: digital | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a 74LV74D,112?
Additional datasheets, footprints and schematics for 74LV74D,112 are listed on our Part Details page. You can also find images and similar parts to 74LV74D,112 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74LV74D,112 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74LV74D,112 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74LV74D,112 fall under?
The 74LV74D,112 is listed under Semiconductors - ICs > Logic > Flip Flops.
Can I view similar or alternative parts?
You can view similar parts to 74LV74D,112 when available in the Flip Flops range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74LV74D,112 you can contact the distributor directly for product support, shipping queries etc.
Is the 74LV74D,112 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 74LV74D,112 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik and element14 have stock available or on a lead time for 74LV74D,112.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74LV74D,112 often in real-time on the comparison pages.
What if I can't find stock of 74LV74D,112?
You can fill out our help required form which you can use to request a quote for 74LV74D,112 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.