74LCX541WM Standard Logic by ON Semiconductor

Low Voltage Octal Buffer/Line Driver with 5V Tolerant Inputs and Outputs

Status: Unknown
Series: 74LCX541
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The LCX541 is an octal buffer/line driver designed to be employed as memory and address drivers, clock drivers and bus oriented transmitter/receivers. The LCX541 is a non inverting option of the LCX540. This device is similar in function to the LCX244 while providing flow-through architecture (inputs on opposite side from outputs). This pinout arrangement makes this device especially useful as an output port for microprocessors, allowing ease of layout and greater PC board density. The LCX541 is designed for low voltage (2.5V or 3.3V) VCC applications with capability of interfacing to a 5V signal environment. The LCX541 is fabricated with an advanced CMOS technology to achieve high speed operation while maintaining CMOS low power dissipation.

Where to Buy

Prices starting from US$0.57

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for element14
element14
from US$0.57
-
Buy Now

Features

5V tolerant input and outputs
2.3V-3.6V VCC specifications provided
6.5 ns tPD max (VCC = 3.3V), 10 µA ICC max
Power-down high impedance inputs and outputs
Supports live insertion/withdrawal (Note 1)
±24 mA output drive (VCC = 3.0V)
Implements patented noise/ EMI reduction circuitry
Latch-up performance exceeds JEDEC 78 conditions
ESD performance: Human body model > 2000V Machine model > 200V
Leadless Pb-Free DQFN package
Applications
This product is general usage and suitable for many different applications.

Specifications

Compliance Pb-free Halide free

Alternative Descriptions

74Lcx Cmos, Smd, 74Lcx541, Soic20 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 74LCX541WM?

Additional datasheets, footprints and schematics for 74LCX541WM are listed on our Part Details page. You can also find images and similar parts to 74LCX541WM on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 74LCX541WM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74LCX541WM price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 74LCX541WM fall under?

The 74LCX541WM is listed under Timing, Logic & Memory > Standard Logic > Buffers.

Can I view similar or alternative parts?

You can view similar parts to 74LCX541WM when available in the Buffers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 74LCX541WM you can contact the distributor directly for product support, shipping queries etc.

Is the 74LCX541WM RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.

Which authorised distributors for 74LCX541WM have stock available?

Authorised distributors including element14 and Newark Electronics have stock available or on a lead time for 74LCX541WM.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 74LCX541WM often in real-time on the comparison pages.

What if I can't find stock of 74LCX541WM?

You can fill out our help required form which you can use to request a quote for 74LCX541WM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay