Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.30
|
No stock
|
Buy Now | |
Future Electronics
from US$0.17
|
17,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.38
|
6,508
in stock
|
Buy Now | |
element14
from US$0.26
|
6,508
in stock
|
Buy Now | |
Farnell
from US$0.25
|
6,508
in stock
|
Buy Now | |
Micros
from US$0.24
|
2,996
in stock
|
Buy Now | |
Chip One Stop
from US$0.19
|
2,849
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.25
|
892
in stock
|
Buy Now | |
Avnet America
from US$0.15
|
-
|
Buy Now | |
Avnet Asia
from US$0.18
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Logic Family / Base Number | 74HCT4094 |
---|---|
Shift Register Function | Serial to Parallel |
No. of Elements | 1 Element, 1Elements |
No. of Bits Per Element | 8bit |
Logic Case Style | SOIC |
No. of Pins | 16Pins |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
IC Output Type | Tri State |
Logic IC Family | 74HCT |
Logic IC Base Number | 744094, 744094 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 74 |
Frequency | 86MHz |
Logic Function Number | 744094 |
Logic IC Function | 8bit Shift Register/Latch (3-State) |
Logic Type | Shift Register |
Operating Temperature Range | -40°C to +125°C |
Supply Voltage | 5V |
Supply Voltage Range | 4.5V to 5.5V |
Termination Type | Surface Mount Device |
74HCT Series 5.5V SMT 8-Stage Shift-and-Store Bus Register - SOIC-16 | Future Electronics |
Ic, 74Hct Cmos, Smd, 74Hct4094 | Newark Electronics |
IC, 74HCT CMOS, SMD, 74HCT4094 | element14 |
IC: digital | Transfer Multisort Elektronik |
8-Bit Shift Register and Latch SOIC16 | RS |
Shift Register/Latch Single 8-Bit Serial to Serial/Parallel 16-Pin SO T/R | Avnet America |
Where can I find additional details, specifications and documents for a 74HCT4094D 118?
Additional datasheets, footprints and schematics for 74HCT4094D 118 are listed on our Part Details page. You can also find images and similar parts to 74HCT4094D 118 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74HCT4094D 118 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74HCT4094D 118 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74HCT4094D 118 fall under?
The 74HCT4094D 118 is listed under Semiconductors - ICs > Logic > Gates & Inverters.
Can I view similar or alternative parts?
You can view similar parts to 74HCT4094D 118 when available in the Gates & Inverters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74HCT4094D 118 you can contact the distributor directly for product support, shipping queries etc.
Is the 74HCT4094D 118 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 74HCT4094D 118 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Micros have stock available or on a lead time for 74HCT4094D 118.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74HCT4094D 118 often in real-time on the comparison pages.
What if I can't find stock of 74HCT4094D 118?
You can fill out our help required form which you can use to request a quote for 74HCT4094D 118 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.