Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.43
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.19
|
4,540
in stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
1,865
in stock
|
Buy Now | |
Farnell
from US$0.12
|
1,865
in stock
|
Buy Now | |
EBV Elektronik
-
|
396,000
in stock
|
Buy Now | |
Avnet Silica
-
|
6,000
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
-
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
Avnet Asia
from US$0.12
|
-
|
Buy Now |
Logic Family / Base Number | 74HC74 |
---|---|
Flip-Flop Type | D |
Frequency | 82MHz |
Logic Case Style | DHVQFN |
No. of Pins | 14Pins |
Trigger Type | Positive Edge |
IC Output Type | Complementary |
Supply Voltage Min | 2V |
RoHS Compliant | Yes |
IC: digital | Transfer Multisort Elektronik |
Ic, Dual, D F-F Pos Edge, 14-Dhvqfn | Newark Electronics |
IC, DUAL, D F-F POS EDGE, 14-DHVQFN | Farnell |
Flip Flop D-Type Pos-Edge 2-Element 14-Pin DHVQFN EP T/R | EBV Elektronik |
IC, NXP, 74HC74BQ | RS |
74HC Series 6 V Dual D-Type Flip-Flop with Set and Reset - DHVQFN14 | Future Electronics |
Where can I find additional details, specifications and documents for a 74HC74BQ 115.?
Additional datasheets, footprints and schematics for 74HC74BQ 115. are listed on our Part Details page. You can also find images and similar parts to 74HC74BQ 115. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74HC74BQ 115. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74HC74BQ 115. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74HC74BQ 115. fall under?
The 74HC74BQ 115. is listed under Semiconductors - ICs > Logic > Flip Flops.
Can I view similar or alternative parts?
You can view similar parts to 74HC74BQ 115. when available in the Flip Flops range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74HC74BQ 115. you can contact the distributor directly for product support, shipping queries etc.
Is the 74HC74BQ 115. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 74HC74BQ 115. have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, Farnell, EBV Elektronik and Avnet Silica have stock available or on a lead time for 74HC74BQ 115..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74HC74BQ 115. often in real-time on the comparison pages.
What if I can't find stock of 74HC74BQ 115.?
You can fill out our help required form which you can use to request a quote for 74HC74BQ 115. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.