Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.29
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.37
|
1,090
in stock
|
Buy Now | |
Newark Electronics
from US$0.34
|
6,000
in stock
|
Buy Now | |
Avnet America
from US$0.29
|
6,000
in stock
|
Buy Now | |
element14
from US$0.38
|
1,090
in stock
|
Buy Now | |
Future Electronics
from US$0.29
|
-
|
Buy Now | |
Avnet Asia
from US$0.37
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Multiplexer Configuration | 8 |
---|---|
No. of Circuits | 1Circuits |
On State Resistance Max | 270ohm |
Supply Voltage Range | 2V to 6V |
Analogue Multiplexer Case | SOIC |
No. of Pins | 20Pins |
Operating Temperature Min | -40°C |
RoHS Compliant | Yes |
Ic Function:Analog Switch, Analog Multiplexer/Demultiplexer | Newark Electronics |
Analog Multiplexer Single 8:1 20-Pin SO T/R | Avnet America |
ANALOGUE MUX/DEMUX, 8:1, -40 TO 125DEG C | element14 |
ANALOGUE MUX/DEMUX, 8: 1, -40 TO 125DEG C | Farnell |
74HC Series 10V 8-Ch Analog Multiplexer/Demultiplexer with Latch - SOIC-20 | Future Electronics |
Where can I find additional details, specifications and documents for a 74HC4351D,653.?
Additional datasheets, footprints and schematics for 74HC4351D,653. are listed on our Part Details page. You can also find images and similar parts to 74HC4351D,653. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74HC4351D,653. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74HC4351D,653. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74HC4351D,653. fall under?
The 74HC4351D,653. is listed under Semiconductors - ICs > Switches, Multiplexers & Demultiplexers > Analog Multiplexers / Demultiplexers.
Can I view similar or alternative parts?
You can view similar parts to 74HC4351D,653. when available in the Analog Multiplexers / Demultiplexers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74HC4351D,653. you can contact the distributor directly for product support, shipping queries etc.
Is the 74HC4351D,653. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 74HC4351D,653. have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and Future Electronics have stock available or on a lead time for 74HC4351D,653..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74HC4351D,653. often in real-time on the comparison pages.
What if I can't find stock of 74HC4351D,653.?
You can fill out our help required form which you can use to request a quote for 74HC4351D,653. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.