Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.16
|
No stock
|
Buy Now | |
Future Electronics
from US$0.12
|
220,000
in stock
|
Buy Now | |
Avnet America
from US$0.11
|
22,500
in stock
|
Buy Now | |
Schukat Electronic
from US$0.15
|
20,900
in stock
|
Buy Now | |
Newark Electronics
from US$0.24
|
20,203
in stock
|
Buy Now | |
element14
from US$0.17
|
20,203
in stock
|
Buy Now | |
Farnell
from US$0.18
|
20,203
in stock
|
Buy Now | |
Chip One Stop
from US$0.13
|
5,859
in stock
|
Buy Now | |
EBV Elektronik
-
|
115,000
in stock
|
Buy Now | |
Avnet Silica
-
|
27,500
in stock
|
Buy Now | |
Avnet Asia
from US$0.11
|
-
|
Buy Now | |
Distrelec
from US$0.37
|
-
|
Buy Now |
Logic Family / Base Number | 74HC4094 |
---|---|
Shift Register Function | Serial to Parallel Serial to Serial |
No. of Elements | 1 Element, 1Elements |
No. of Bits Per Element | 8bit |
Logic Case Style | SOIC |
No. of Pins | 16Pins |
Supply Voltage Min | 2V |
Supply Voltage Max | 6V |
IC Output Type | Tri State |
Logic IC Family | 74HC |
Logic IC Base Number | 744094 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Logic Type | Register Shift Store |
74HC Series 6V SMT 8-Stage Shift-and-Store Bus Register - SOIC-16 | Future Electronics |
Shift Register/Latch Single 8-Bit Serial to Serial/Parallel 16-Pin SO | Avnet America |
8Stage Shift/Bus Store Reg SO16 | Schukat Electronic |
8 Bit Shift/Store Register, Soic-16 | Newark Electronics |
74HC CMOS, SMD, 74HC4094, SOIC16 | element14 |
8-Bit Shift Register and Latch SOIC16 | RS |
Nexperia 8 Bit Shift and Store Register Serial to Serial / Parallel SO-16 15ns | Distrelec |
Where can I find additional details, specifications and documents for a 74HC4094D 653?
Additional datasheets, footprints and schematics for 74HC4094D 653 are listed on our Part Details page. You can also find images and similar parts to 74HC4094D 653 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74HC4094D 653 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74HC4094D 653 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74HC4094D 653 fall under?
The 74HC4094D 653 is listed under Semiconductors - ICs > Logic > Gates & Inverters.
Can I view similar or alternative parts?
You can view similar parts to 74HC4094D 653 when available in the Gates & Inverters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74HC4094D 653 you can contact the distributor directly for product support, shipping queries etc.
Is the 74HC4094D 653 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 74HC4094D 653 have stock available?
Authorised distributors including Future Electronics, Avnet America, Schukat Electronic, Newark Electronics and element14 have stock available or on a lead time for 74HC4094D 653.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74HC4094D 653 often in real-time on the comparison pages.
What if I can't find stock of 74HC4094D 653?
You can fill out our help required form which you can use to request a quote for 74HC4094D 653 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.