Status: | Unknown |
---|---|
Series: | 74HC1G02 |
RoHS: | Compliant |
Prices starting from US$0.0363
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0490
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.07
|
2,455
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.11
|
1,862
in stock
|
Buy Now | |
Newark Electronics
-
|
9,000
in stock
|
Buy Now | |
Avnet America
-
|
9,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
6,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0363
|
-
|
Buy Now | |
element14
from US$0.05
|
-
|
Buy Now | |
Avnet Asia
from US$0.09
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Logic Function | NOR Gate |
---|---|
No. of Elements | Single |
No. of Inputs | 2Inputs |
No. of Pins | 5Pins |
Logic Case Style | SOT-753 |
Product Range | 74HC1G02 |
Logic IC Family | 74HC |
Supply Voltage Min | 2V |
Supply Voltage Max | 6V |
Output Current | 12.5mA |
RoHS Compliant | Yes |
IC: digital | Transfer Multisort Elektronik |
Logic Function:Nor Gate | Newark Electronics |
NOR Gate 1-Element 2-IN CMOS 5-Pin TSOP T/R | Avnet America |
74HC Series 5 V CMOS 2-Input Surface Mount NOR Gate - SC-74A | Future Electronics |
NOR GATE, 2 I/P, -40 TO 125DEG C | element14 |
Where can I find additional details, specifications and documents for a 74HC1G02GV,125.?
Additional datasheets, footprints and schematics for 74HC1G02GV,125. are listed on our Part Details page. You can also find images and similar parts to 74HC1G02GV,125. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74HC1G02GV,125. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74HC1G02GV,125. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74HC1G02GV,125. fall under?
The 74HC1G02GV,125. is listed under Semiconductors - ICs > Logic > Gates & Inverters.
Can I view similar or alternative parts?
You can view similar parts to 74HC1G02GV,125. when available in the Gates & Inverters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74HC1G02GV,125. you can contact the distributor directly for product support, shipping queries etc.
Is the 74HC1G02GV,125. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 74HC1G02GV,125. have stock available?
Authorised distributors including Chip One Stop, Transfer Multisort Elektronik, Newark Electronics, Avnet America and EBV Elektronik have stock available or on a lead time for 74HC1G02GV,125..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74HC1G02GV,125. often in real-time on the comparison pages.
What if I can't find stock of 74HC1G02GV,125.?
You can fill out our help required form which you can use to request a quote for 74HC1G02GV,125. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.