Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Logic Family / Base Number | 74HC166 |
---|---|
Shift Register Function | Parallel to Serial |
No. of Elements | 1 Element, 1Elements |
No. of Bits Per Element | 8bit |
Logic Case Style | TSSOP |
No. of Pins | 16Pins |
Supply Voltage Min | 2V |
Supply Voltage Max | 6V |
IC Output Type | Non Inverted |
Logic IC Family | 74HC |
Logic IC Base Number | 74166 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Logic Type | Shift Register |
Counter Shift Registers 8-BIT S/PI-SO SHIFT | Future Electronics |
Shift Register Single 8-Bit Serial/Parallel to Serial 16-Pin TSSOP T/R | Avnet America |
SHIFT REGISTER, 8BIT, PISO, TSSOP-16 | Farnell |
Where can I find additional details, specifications and documents for a 74HC166PW 118?
Additional datasheets, footprints and schematics for 74HC166PW 118 are listed on our Part Details page. You can also find images and similar parts to 74HC166PW 118 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74HC166PW 118 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74HC166PW 118 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74HC166PW 118 fall under?
The 74HC166PW 118 is listed under Semiconductors - ICs > Logic > Shift Registers.
Can I view similar or alternative parts?
You can view similar parts to 74HC166PW 118 when available in the Shift Registers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74HC166PW 118 you can contact the distributor directly for product support, shipping queries etc.
Is the 74HC166PW 118 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 74HC166PW 118 have stock available?
Authorised distributors including Future Electronics, Avnet America, element14, Avnet Asia and Farnell have stock available or on a lead time for 74HC166PW 118.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74HC166PW 118 often in real-time on the comparison pages.
What if I can't find stock of 74HC166PW 118?
You can fill out our help required form which you can use to request a quote for 74HC166PW 118 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.