Status: | Unknown |
---|---|
Series: | 74HC10 |
RoHS: | Compliant |
Prices starting from US$0.07
Logic Function | NAND Gate |
---|---|
No. of Elements | Triple |
No. of Inputs | 3Inputs |
No. of Pins | 14Pins |
Logic Case Style | TSSOP |
Product Range | 74HC10 |
Logic IC Family | 74HC |
Supply Voltage Min | 2V |
Supply Voltage Max | 6V |
Output Current | 25mA |
RoHS Compliant | Yes |
Nand Gate, 3 I/P, -40 To 125Deg C Rohs Compliant: Yes |Nexperia 74HC10PW,118 | Newark Electronics |
NAND GATE, 3 I/P, -40 TO 125DEG C | element14 |
74HC Series 6 V High Speed Si-Gate CMOS Triple 3-Input NAND Gate - TSSOP-14 | Future Electronics |
NAND Gate 3-Element 3-IN CMOS 14-Pin TSSOP T/R | Avnet America |
Where can I find additional details, specifications and documents for a 74HC10PW,118.?
Additional datasheets, footprints and schematics for 74HC10PW,118. are listed on our Part Details page. You can also find images and similar parts to 74HC10PW,118. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74HC10PW,118. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74HC10PW,118. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74HC10PW,118. fall under?
The 74HC10PW,118. is listed under Semiconductors - ICs > Logic > Gates & Inverters.
Can I view similar or alternative parts?
You can view similar parts to 74HC10PW,118. when available in the Gates & Inverters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74HC10PW,118. you can contact the distributor directly for product support, shipping queries etc.
Is the 74HC10PW,118. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 74HC10PW,118. have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for 74HC10PW,118..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74HC10PW,118. often in real-time on the comparison pages.
What if I can't find stock of 74HC10PW,118.?
You can fill out our help required form which you can use to request a quote for 74HC10PW,118. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.