Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.38
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.49
|
No stock
|
Buy Now | |
Future Electronics
from US$0.38
|
2,500
in stock
|
Buy Now | |
Avnet America
from US$0.50
|
2,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.38
|
1,150
in stock
|
Buy Now | |
Avnet Silica
-
|
17,500
in stock
|
Buy Now | |
Avnet Asia
from US$0.40
|
-
|
Buy Now | |
Farnell
from US$0.48
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Logic Device Type | Transceiver, Translating |
---|---|
Logic Family / Base Number | 74AVC8T245 |
Logic Case Style | TSSOP |
No. of Pins | 24Pins |
Supply Voltage Min | 800mV |
Supply Voltage Max | 3.6V |
Logic IC Family | 74AVC |
Logic IC Base Number | 748T245 |
RoHS Compliant | Yes |
Logic Device Type:Transceiver, Translating | Newark Electronics |
74AVC Series 3.6 V 3-State 8-Bit Dual Supply Translating Transceiver - TSSOP24 | Future Electronics |
Bus XCVR Single 8-CH 3-ST 24-Pin TSSOP T/R | Avnet America |
IC, QUAD BUFFER | Farnell |
Where can I find additional details, specifications and documents for a 74AVC8T245PW,118.?
Additional datasheets, footprints and schematics for 74AVC8T245PW,118. are listed on our Part Details page. You can also find images and similar parts to 74AVC8T245PW,118. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74AVC8T245PW,118. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74AVC8T245PW,118. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74AVC8T245PW,118. fall under?
The 74AVC8T245PW,118. is listed under Semiconductors - ICs > Logic > Buffers, Transceivers & Line Drivers.
Can I view similar or alternative parts?
You can view similar parts to 74AVC8T245PW,118. when available in the Buffers, Transceivers & Line Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74AVC8T245PW,118. you can contact the distributor directly for product support, shipping queries etc.
Is the 74AVC8T245PW,118. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 74AVC8T245PW,118. have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, Chip One Stop and Avnet Silica have stock available or on a lead time for 74AVC8T245PW,118..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74AVC8T245PW,118. often in real-time on the comparison pages.
What if I can't find stock of 74AVC8T245PW,118.?
You can fill out our help required form which you can use to request a quote for 74AVC8T245PW,118. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.