Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.26
|
7,240
in stock
|
Buy Now | |
Newark Electronics
from US$0.24
|
7,240
in stock
|
Buy Now | |
element14
from US$0.31
|
7,240
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.53
|
4,000
in stock
|
Buy Now | |
Avnet America
from US$0.28
|
-
|
Buy Now | |
Avnet Asia
from US$0.29
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Logic Device Type | Transceiver, Translating, Non Inverting |
---|---|
Logic Family / Base Number | 74AVC2T245 |
Logic Case Style | XQFN |
No. of Pins | 10Pins |
Supply Voltage Min | 800mV |
Supply Voltage Max | 3.6V |
RoHS Compliant | Yes |
Transceiver, Translating,-40 To125Deg C | Newark Electronics |
IC: digital | Transfer Multisort Elektronik |
Voltage Level Translator CMOS/LVTTL 10-Pin XQFN T/R | Avnet America |
Where can I find additional details, specifications and documents for a 74AVC2T245GU-Q100X?
Additional datasheets, footprints and schematics for 74AVC2T245GU-Q100X are listed on our Part Details page. You can also find images and similar parts to 74AVC2T245GU-Q100X on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74AVC2T245GU-Q100X on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74AVC2T245GU-Q100X price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74AVC2T245GU-Q100X fall under?
The 74AVC2T245GU-Q100X is listed under Semiconductors - ICs > Logic > Buffers, Transceivers & Line Drivers.
Can I view similar or alternative parts?
You can view similar parts to 74AVC2T245GU-Q100X when available in the Buffers, Transceivers & Line Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74AVC2T245GU-Q100X you can contact the distributor directly for product support, shipping queries etc.
Is the 74AVC2T245GU-Q100X RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 74AVC2T245GU-Q100X have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Avnet America have stock available or on a lead time for 74AVC2T245GU-Q100X.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74AVC2T245GU-Q100X often in real-time on the comparison pages.
What if I can't find stock of 74AVC2T245GU-Q100X?
You can fill out our help required form which you can use to request a quote for 74AVC2T245GU-Q100X from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.