Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.07
No. of Inputs | 1 |
---|---|
Output Current | - |
Propagation Delay | 2.8ns |
No. of Pins | 6Pins |
Logic Case Style | SOT-26 |
Supply Voltage Min | 1.2V |
Supply Voltage Max | 3.6V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Logic Type | Transceiver Translating |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2019) |
Translating Transceiver, Sot-26-6 | Newark Electronics |
TRANSLATING TRANSCEIVER, SOT-26-6 | element14 |
Voltage Level Translator 6-Pin SOT-26 T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a 74AVC1T45W6-7?
Additional datasheets, footprints and schematics for 74AVC1T45W6-7 are listed on our Part Details page. You can also find images and similar parts to 74AVC1T45W6-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74AVC1T45W6-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74AVC1T45W6-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74AVC1T45W6-7 fall under?
The 74AVC1T45W6-7 is listed under Semiconductors - ICs > Logic > Level Shifters.
Can I view similar or alternative parts?
You can view similar parts to 74AVC1T45W6-7 when available in the Level Shifters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74AVC1T45W6-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 74AVC1T45W6-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 74AVC1T45W6-7 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet Silica and Future Electronics have stock available or on a lead time for 74AVC1T45W6-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74AVC1T45W6-7 often in real-time on the comparison pages.
What if I can't find stock of 74AVC1T45W6-7?
You can fill out our help required form which you can use to request a quote for 74AVC1T45W6-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.