Status: | Unknown |
---|---|
Series: | 74AUP2G132 |
RoHS: | Compliant |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.19
|
4,715
in stock
|
Buy Now | |
Future Electronics
from US$0.22
|
18,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
6,802
in stock
|
Buy Now | |
element14
from US$0.19
|
4,715
in stock
|
Buy Now | |
Avnet America
from US$0.11
|
3,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.20
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Logic Function | NAND Gate |
---|---|
No. of Elements | Dual |
No. of Inputs | 2Inputs |
No. of Pins | 8Pins |
Logic Case Style | VSSOP |
Product Range | 74AUP2G132 |
Logic IC Family | 74AUP |
Supply Voltage Min | 800mV |
Supply Voltage Max | 3.6V |
Output Current | 20mA |
RoHS Compliant | Yes |
74AUP Series 0.8- 3.6 V Low-Power Dual 2-Input NAND Schmitt Trigger - VSSOP-8 | Future Electronics |
Nand Gate, 2 I/P, -40 To 125Deg C | Newark Electronics |
NAND SCHMITT TRIGGER, 2I/P, -40TO125DEGC | element14 |
NAND Gate 2-Element 2-IN CMOS 8-Pin VSSOP | Avnet America |
Where can I find additional details, specifications and documents for a 74AUP2G132DC 125.?
Additional datasheets, footprints and schematics for 74AUP2G132DC 125. are listed on our Part Details page. You can also find images and similar parts to 74AUP2G132DC 125. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74AUP2G132DC 125. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74AUP2G132DC 125. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74AUP2G132DC 125. fall under?
The 74AUP2G132DC 125. is listed under Semiconductors - ICs > Logic > Gates & Inverters.
Can I view similar or alternative parts?
You can view similar parts to 74AUP2G132DC 125. when available in the Gates & Inverters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74AUP2G132DC 125. you can contact the distributor directly for product support, shipping queries etc.
Is the 74AUP2G132DC 125. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 74AUP2G132DC 125. have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 74AUP2G132DC 125..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74AUP2G132DC 125. often in real-time on the comparison pages.
What if I can't find stock of 74AUP2G132DC 125.?
You can fill out our help required form which you can use to request a quote for 74AUP2G132DC 125. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.