Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.22
|
6,074
in stock
|
Buy Now | |
Newark Electronics
from US$0.22
|
6,074
in stock
|
Buy Now | |
element14
from US$0.22
|
6,074
in stock
|
Buy Now | |
Chip One Stop
from US$0.16
|
2,375
in stock
|
Buy Now | |
EBV Elektronik
-
|
6,000
in stock
|
Buy Now | |
Future Electronics
from US$0.18
|
-
|
Buy Now | |
Avnet America
from US$0.13
|
-
|
Buy Now | |
Avnet Asia
from US$0.28
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Logic Device Type | Buffer / Line Driver |
---|---|
Logic Case Style | VSSOP |
No. of Pins | 8Pins |
Supply Voltage Min | 800mV |
Supply Voltage Max | 3.6V |
Logic IC Family | 74AUP |
Logic IC Base Number | 742G126 |
Operating Temperature Min | -40°C |
RoHS Compliant | Yes |
LEVEL SHIFTERS | Farnell |
Buffer/Line Driver, -40 To 125Deg C Rohs Compliant: Yes |Nexperia 74AUP2G126DC,125 | Newark Electronics |
BUFFER/LINE DRIVER, -40 TO 125DEG C | element14 |
Buffer/Line Driver 2-CH Non-Inverting 3-ST CMOS 8-Pin VSSOP T/R | EBV Elektronik |
74AUP Series 1.1 - 3.6 V SMT 3-State Low-Power Dual Buffer/Line Driver -VSSOP-8 | Future Electronics |
Where can I find additional details, specifications and documents for a 74AUP2G126DC 125.?
Additional datasheets, footprints and schematics for 74AUP2G126DC 125. are listed on our Part Details page. You can also find images and similar parts to 74AUP2G126DC 125. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74AUP2G126DC 125. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74AUP2G126DC 125. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74AUP2G126DC 125. fall under?
The 74AUP2G126DC 125. is listed under Semiconductors - ICs > Logic > Buffers, Transceivers & Line Drivers.
Can I view similar or alternative parts?
You can view similar parts to 74AUP2G126DC 125. when available in the Buffers, Transceivers & Line Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74AUP2G126DC 125. you can contact the distributor directly for product support, shipping queries etc.
Is the 74AUP2G126DC 125. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 74AUP2G126DC 125. have stock available?
Authorised distributors including Farnell, Newark Electronics, element14, Chip One Stop and EBV Elektronik have stock available or on a lead time for 74AUP2G126DC 125..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74AUP2G126DC 125. often in real-time on the comparison pages.
What if I can't find stock of 74AUP2G126DC 125.?
You can fill out our help required form which you can use to request a quote for 74AUP2G126DC 125. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.