Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.08
|
12,000
in stock
|
Buy Now | |
Avnet America
from US$0.26
|
18,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
12,000
in stock
|
Buy Now | |
element14
from US$0.09
|
12,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.14
|
2,986
in stock
|
Buy Now | |
EBV Elektronik
-
|
3,000
in stock
|
Buy Now | |
Future Electronics
from US$0.06
|
-
|
Buy Now | |
Avnet Asia
from US$0.14
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Logic Device Type | Buffer, Non Inverting |
---|---|
Logic Family / Base Number | 74AUP2G07 |
Logic Case Style | SOT-363 |
No. of Pins | 6Pins |
Supply Voltage Min | 800mV |
Supply Voltage Max | 3.6V |
Logic IC Family | 74AUP |
RoHS Compliant | Yes |
Buffer/Driver 2-CH Non-Inverting Open Drain CMOS 6-Pin TSSOP T/R | Avnet America |
Ic, Dual, Buffer, Non Inv, Sc-88 | Newark Electronics |
74AUP Series 0.8 - 3.6 V SMT Low-Power Dual Buffer with Open-Drain Output -SC-88 | Future Electronics |
Where can I find additional details, specifications and documents for a 74AUP2G07GW,125?
Additional datasheets, footprints and schematics for 74AUP2G07GW,125 are listed on our Part Details page. You can also find images and similar parts to 74AUP2G07GW,125 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74AUP2G07GW,125 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74AUP2G07GW,125 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74AUP2G07GW,125 fall under?
The 74AUP2G07GW,125 is listed under Semiconductors - ICs > Logic > Buffers, Transceivers & Line Drivers.
Can I view similar or alternative parts?
You can view similar parts to 74AUP2G07GW,125 when available in the Buffers, Transceivers & Line Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74AUP2G07GW,125 you can contact the distributor directly for product support, shipping queries etc.
Is the 74AUP2G07GW,125 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 74AUP2G07GW,125 have stock available?
Authorised distributors including Avnet America, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for 74AUP2G07GW,125.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74AUP2G07GW,125 often in real-time on the comparison pages.
What if I can't find stock of 74AUP2G07GW,125?
You can fill out our help required form which you can use to request a quote for 74AUP2G07GW,125 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.