Status: | Unknown |
---|---|
Series: | 74AUP1G32 |
RoHS: | Compliant |
Prices starting from US$0.0479
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.08
|
9,720
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
15,000
in stock
|
Buy Now | |
Avnet America
from US$0.0479
|
15,000
in stock
|
Buy Now | |
Future Electronics
from US$0.05
|
12,000
in stock
|
Buy Now | |
element14
from US$0.07
|
7,055
in stock
|
Buy Now | |
Farnell
from US$0.07
|
7,055
in stock
|
Buy Now | |
Chip One Stop
from US$0.07
|
2,750
in stock
|
Buy Now | |
Avnet Silica
-
|
15,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
12,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.12
|
-
|
Buy Now |
Logic Function | OR Gate |
---|---|
No. of Elements | Single |
No. of Inputs | 2Inputs |
No. of Pins | 5Pins |
Logic Case Style | TSSOP |
Product Range | 74AUP1G32 |
Logic IC Family | 74AUP |
Supply Voltage Min | 800mV |
Supply Voltage Max | 3.6V |
RoHS Compliant | Yes |
Logic Function:Or Gate | Newark Electronics |
OR Gate 1-Element 2-IN CMOS 5-Pin TSSOP | Avnet America |
74AUP Series 2 V Surface Mount Single Low-Power 2-Input OR Gate - TSSOP-5 | Future Electronics |
IC, NXP, 74AUP1G32GW | RS |
OR GATE, 2 I/P, -40 TO 125DEG C | element14 |
Where can I find additional details, specifications and documents for a 74AUP1G32GW,125.?
Additional datasheets, footprints and schematics for 74AUP1G32GW,125. are listed on our Part Details page. You can also find images and similar parts to 74AUP1G32GW,125. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74AUP1G32GW,125. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74AUP1G32GW,125. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74AUP1G32GW,125. fall under?
The 74AUP1G32GW,125. is listed under Semiconductors - ICs > Logic > Gates & Inverters.
Can I view similar or alternative parts?
You can view similar parts to 74AUP1G32GW,125. when available in the Gates & Inverters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74AUP1G32GW,125. you can contact the distributor directly for product support, shipping queries etc.
Is the 74AUP1G32GW,125. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 74AUP1G32GW,125. have stock available?
Authorised distributors including Newark Electronics, Avnet America, Future Electronics, RS and element14 have stock available or on a lead time for 74AUP1G32GW,125..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74AUP1G32GW,125. often in real-time on the comparison pages.
What if I can't find stock of 74AUP1G32GW,125.?
You can fill out our help required form which you can use to request a quote for 74AUP1G32GW,125. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.