Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.35
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.51
|
No stock
|
Buy Now | |
Future Electronics
from US$0.47
|
4,000
in stock
|
Buy Now | |
Avnet America
from US$0.46
|
2,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.35
|
1,215
in stock
|
Buy Now | |
Newark Electronics
from US$0.51
|
-
|
Buy Now | |
element14
from US$0.53
|
-
|
Buy Now | |
Avnet Asia
from US$0.48
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Logic Device Type | Transceiver |
---|---|
Logic Case Style | TSSOP |
No. of Pins | 48Pins |
Supply Voltage Min | 1.2V |
Supply Voltage Max | 3.6V |
Logic IC Family | 74ALVC |
Logic IC Base Number | 7416245 |
Operating Temperature Min | -40°C |
RoHS Compliant | Yes |
74ALVCH Series 3.6 V 3-State 16-Bit Transceiver with Direction Pin - TSSOP-48 | Future Electronics |
Bus XCVR Dual 16-CH 3-ST 48-Pin TSSOP T/R | Avnet America |
Logic Device Type:Transceiver | Newark Electronics |
TRANSCEIVER, BIDIRECTIONAL, -40TO85DEG C | element14 |
Where can I find additional details, specifications and documents for a 74ALVCH16245DGG 11.?
Additional datasheets, footprints and schematics for 74ALVCH16245DGG 11. are listed on our Part Details page. You can also find images and similar parts to 74ALVCH16245DGG 11. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74ALVCH16245DGG 11. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74ALVCH16245DGG 11. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74ALVCH16245DGG 11. fall under?
The 74ALVCH16245DGG 11. is listed under Semiconductors - ICs > Logic > Buffers, Transceivers & Line Drivers.
Can I view similar or alternative parts?
You can view similar parts to 74ALVCH16245DGG 11. when available in the Buffers, Transceivers & Line Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74ALVCH16245DGG 11. you can contact the distributor directly for product support, shipping queries etc.
Is the 74ALVCH16245DGG 11. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 74ALVCH16245DGG 11. have stock available?
Authorised distributors including Future Electronics, Avnet America, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for 74ALVCH16245DGG 11..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74ALVCH16245DGG 11. often in real-time on the comparison pages.
What if I can't find stock of 74ALVCH16245DGG 11.?
You can fill out our help required form which you can use to request a quote for 74ALVCH16245DGG 11. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.