Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.18
|
2,896
in stock
|
Buy Now | |
Newark Electronics
from US$0.21
|
2,896
in stock
|
Buy Now | |
element14
from US$0.18
|
2,896
in stock
|
Buy Now | |
Future Electronics
from US$0.18
|
-
|
Buy Now | |
Avnet America
from US$0.17
|
-
|
Buy Now | |
Avnet Asia
from US$0.18
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Logic Family / Base Number | 74ALVC244 |
---|---|
Logic Device Type | Buffer / Line Driver, Non Inverting |
Logic Case Style | DHVQFN |
No. of Pins | 20Pins |
Supply Voltage Min | 1.65V |
Supply Voltage Max | 3.6V |
RoHS Compliant | Yes |
Ic, Quad Buff/Dvr, Tri-St, Dhvqfn14 | Newark Electronics |
IC, QUAD BUFF/DVR, TRI-ST, DHVQFN14 | element14 |
Buffers & Line Drivers 2.5/3.3VOCT BUF/DVR | Future Electronics |
Buffer/Line Driver 8-CH Non-Inverting 3-ST CMOS 20-Pin DHVQFN EP T/R | Avnet America |
Where can I find additional details, specifications and documents for a 74ALVC244BQ,115?
Additional datasheets, footprints and schematics for 74ALVC244BQ,115 are listed on our Part Details page. You can also find images and similar parts to 74ALVC244BQ,115 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74ALVC244BQ,115 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74ALVC244BQ,115 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74ALVC244BQ,115 fall under?
The 74ALVC244BQ,115 is listed under Semiconductors - ICs > Logic > Buffers, Transceivers & Line Drivers.
Can I view similar or alternative parts?
You can view similar parts to 74ALVC244BQ,115 when available in the Buffers, Transceivers & Line Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74ALVC244BQ,115 you can contact the distributor directly for product support, shipping queries etc.
Is the 74ALVC244BQ,115 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 74ALVC244BQ,115 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for 74ALVC244BQ,115.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74ALVC244BQ,115 often in real-time on the comparison pages.
What if I can't find stock of 74ALVC244BQ,115?
You can fill out our help required form which you can use to request a quote for 74ALVC244BQ,115 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.