Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.38
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.79
|
No stock
|
Buy Now | |
Future Electronics
from US$0.38
|
150,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.43
|
26,000
in stock
|
Buy Now | |
Avnet America
from US$0.38
|
26,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.40
|
10,000
in stock
|
Buy Now | |
element14
from US$0.52
|
1,479
in stock
|
Buy Now | |
Farnell
from US$0.48
|
1,479
in stock
|
Buy Now | |
Chip One Stop
from US$0.38
|
28
in stock
|
Buy Now | |
Avnet Silica
-
|
4,000
in stock
|
Buy Now |
Logic Family / Base Number | 74ALVC16245 |
---|---|
Logic Device Type | Transceiver Non Inverting |
Logic Case Style | TSSOP |
No. of Pins | 48Pins |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 3.6V |
Logic IC Family | 74ALVC |
Logic IC Base Number | 7416245 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
74ALVC Series 5.5V 3-State 16-Bit Dual Supply Translating Transceiver -TSSOP-48 | Future Electronics |
Logic Family/Base Number:74Alvc16245 | Newark Electronics |
Bus XCVR Dual 16-CH 3-ST 48-Pin TSSOP Tube | Avnet America |
TRANSCEIVER, NON-INVERTING, TSSOP-48 | element14 |
Voltage Level Translator TSSOP48 | RS |
Where can I find additional details, specifications and documents for a 74ALVC164245DGG:11?
Additional datasheets, footprints and schematics for 74ALVC164245DGG:11 are listed on our Part Details page. You can also find images and similar parts to 74ALVC164245DGG:11 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74ALVC164245DGG:11 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74ALVC164245DGG:11 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74ALVC164245DGG:11 fall under?
The 74ALVC164245DGG:11 is listed under Semiconductors - ICs > Logic > Buffers Transceivers & Line Drivers.
Can I view similar or alternative parts?
You can view similar parts to 74ALVC164245DGG:11 when available in the Buffers Transceivers & Line Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74ALVC164245DGG:11 you can contact the distributor directly for product support, shipping queries etc.
Is the 74ALVC164245DGG:11 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 74ALVC164245DGG:11 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, Avnet Asia and element14 have stock available or on a lead time for 74ALVC164245DGG:11.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74ALVC164245DGG:11 often in real-time on the comparison pages.
What if I can't find stock of 74ALVC164245DGG:11?
You can fill out our help required form which you can use to request a quote for 74ALVC164245DGG:11 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.