Status: | Unknown |
---|---|
Series: | 74AHCT2G08 |
RoHS: | Compliant |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.17
|
416
in stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
416
in stock
|
Buy Now | |
element14
from US$0.17
|
416
in stock
|
Buy Now | |
EBV Elektronik
-
|
3,000
in stock
|
Buy Now | |
Future Electronics
from US$0.16
|
-
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Logic Function | AND Gate |
---|---|
No. of Elements | Dual |
No. of Inputs | 2Inputs |
No. of Pins | 8Pins |
Logic Case Style | VSSOP |
Product Range | 74AHCT2G08 |
Logic IC Family | 74AHCT |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Output Current | 25mA |
RoHS Compliant | Yes |
And Gate, 2 I/P, -40 To 125Deg C Rohs Compliant: Yes |Nexperia 74AHCT2G08DC,125 | Newark Electronics |
AND GATE, 2 I/P, -40 TO 125DEG C | element14 |
AND Gate 2-Element 2-IN CMOS 8-Pin VSSOP T/R | EBV Elektronik |
74AHCT Series 5.5 V Surface Mount Dual 2 Input AND Gate - VSSOP-8 | Future Electronics |
Where can I find additional details, specifications and documents for a 74AHCT2G08DC 125.?
Additional datasheets, footprints and schematics for 74AHCT2G08DC 125. are listed on our Part Details page. You can also find images and similar parts to 74AHCT2G08DC 125. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74AHCT2G08DC 125. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74AHCT2G08DC 125. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74AHCT2G08DC 125. fall under?
The 74AHCT2G08DC 125. is listed under Semiconductors - ICs > Logic > Gates & Inverters.
Can I view similar or alternative parts?
You can view similar parts to 74AHCT2G08DC 125. when available in the Gates & Inverters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74AHCT2G08DC 125. you can contact the distributor directly for product support, shipping queries etc.
Is the 74AHCT2G08DC 125. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 74AHCT2G08DC 125. have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, EBV Elektronik and Future Electronics have stock available or on a lead time for 74AHCT2G08DC 125..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74AHCT2G08DC 125. often in real-time on the comparison pages.
What if I can't find stock of 74AHCT2G08DC 125.?
You can fill out our help required form which you can use to request a quote for 74AHCT2G08DC 125. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.